Interpower International Fuse Time Lag 8A 81412621

Description
Current Rating: 8A Voltage Rating: 250VAC Temperature Rating: See Remarks Fuse Type: Time Lag Fuse Size: 5x20mm Breaking Capacity: 80A General Material: Glass Color: Clear CE Marking: yes REMARKS: -55°ºC to 125°ºC Ambient air temperature.
Request a Quote
Description
Current Rating: 8A Voltage Rating: 250VAC Temperature Rating: See Remarks Fuse Type: Time Lag Fuse Size: 5x20mm Breaking Capacity: 80A General Material: Glass Color: Clear CE Marking: yes REMARKS: -55°ºC to 125°ºC Ambient air temperature.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
International Fuse Time Lag 8A - 81412621 - Interpower
Oskaloosa, IA, United States
International Fuse Time Lag 8A
81412621
International Fuse Time Lag 8A 81412621
Current Rating: 8A Voltage Rating: 250VAC Temperature Rating: See Remarks Fuse Type: Time Lag Fuse Size: 5x20mm Breaking Capacity: 80A General Material: Glass Color: Clear CE Marking: yes REMARKS: -55°ºC to 125°ºC Ambient air temperature.

Current Rating: 8A

Voltage Rating: 250VAC

Temperature Rating: See Remarks

Fuse Type: Time Lag

Fuse Size: 5x20mm

Breaking Capacity: 80A

General Material: Glass

Color: Clear

CE Marking: yes

REMARKS: -55°ºC to 125°ºC Ambient air temperature.

Buy Now

Technical Specifications

  Interpower
Product Category Fuses
Product Number 81412621
Product Name International Fuse Time Lag 8A
Fuse Material Glass; Glass
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 1.25A - 81412441 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
North American Fuse Medium Time Delay 6A - 813GMC-6 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 125 volts
View Details
North American Fuse Time Delay 20A - 813MDA-20 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
International Fuse Time Lag 3.15A - 81412541 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details