Skyworks Solutions, Inc. Fast Acting Over-molded Fuse SKY87604-13

Description
The SKY87604 is a fast acting fuse with high I2t values, which enables high inrush current withstanding capability. The SKY87604 is an over-molded fuse providing sufficient clearance from external metallic material. By design, the SKY87604 prevents contact between metallic material and the body of the fuse, so the minimum clearance regulated by UL can be easily met. A UL recognized component fuse must be used with this product. Refer to Table 5 for more information. The SKY87604 is available in a space-saving 3.0 mm x 3.0 mm, 4-lead MCM, Pb-free package.
Request a Quote Datasheet
Description
The SKY87604 is a fast acting fuse with high I2t values, which enables high inrush current withstanding capability. The SKY87604 is an over-molded fuse providing sufficient clearance from external metallic material. By design, the SKY87604 prevents contact between metallic material and the body of the fuse, so the minimum clearance regulated by UL can be easily met. A UL recognized component fuse must be used with this product. Refer to Table 5 for more information. The SKY87604 is available in a space-saving 3.0 mm x 3.0 mm, 4-lead MCM, Pb-free package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Irvine, CA, United States
Fast Acting Over-molded Fuse
SKY87604-13
Fast Acting Over-molded Fuse SKY87604-13
The SKY87604 is a fast acting fuse with high I2t values, which enables high inrush current withstanding capability. The SKY87604 is an over-molded fuse providing sufficient clearance from external metallic material. By design, the SKY87604 prevents contact between metallic material and the body of the fuse, so the minimum clearance regulated by UL can be easily met. A UL recognized component fuse must be used with this product. Refer to Table 5 for more information. The SKY87604 is available in a space-saving 3.0 mm x 3.0 mm, 4-lead MCM, Pb-free package.

The SKY87604 is a fast acting fuse with high I2t values, which enables high inrush current withstanding capability.
The SKY87604 is an over-molded fuse providing sufficient clearance from external metallic material. By design, the SKY87604 prevents contact between metallic material and the body of the fuse, so the minimum clearance regulated by UL can be easily met. A UL recognized component fuse must be used with this product. Refer to Table 5 for more information.
The SKY87604 is available in a space-saving 3.0 mm x 3.0 mm, 4-lead MCM, Pb-free package.

Supplier's Site
High Speed Fuse - SKY87604-13 - Richardson RFPD
Downers Grove, IL, United States
High Speed Fuse
SKY87604-13
High Speed Fuse SKY87604-13
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Electrical, Specialty Fuses - 863-SKY87604-13TR-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
863-SKY87604-13TR-ND
Electrical, Specialty Fuses 863-SKY87604-13TR-ND
375mA 32V AC 63V DC Fuse Surface Mount

375mA 32V AC 63V DC Fuse Surface Mount

Buy Now Datasheet
Electrical, Specialty Fuses - 863-SKY87604-13CT-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
863-SKY87604-13CT-ND
Electrical, Specialty Fuses 863-SKY87604-13CT-ND
375mA 32V AC 63V DC Fuse Surface Mount

375mA 32V AC 63V DC Fuse Surface Mount

Buy Now Datasheet
Electrical, Specialty Fuses - 863-SKY87604-13DKR-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
863-SKY87604-13DKR-ND
Electrical, Specialty Fuses 863-SKY87604-13DKR-ND
375mA 32V AC 63V DC Fuse Surface Mount

375mA 32V AC 63V DC Fuse Surface Mount

Buy Now Datasheet
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
SKY87604-13
Circuit Protection - Electrical, Specialty Fuses SKY87604-13
OVERMOLDED 375MA FUSE FOR GAS ME

OVERMOLDED 375MA FUSE FOR GAS ME

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc. Richardson RFPD DigiKey Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses
Product Number SKY87604-13 SKY87604-13 863-SKY87604-13TR-ND SKY87604-13
Product Name Fast Acting Over-molded Fuse High Speed Fuse Electrical, Specialty Fuses Circuit Protection - Electrical, Specialty Fuses
Features Fast Acting
Rated Voltage 63 volts 32 volts
Rated Current 0.3750 amps 0.3750 amps 0.3750 amps
Interrupt Rating High
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers