Keystone Electronics Corp.
5mm Low Profile SMT Holder
4528
Description
Part Number: 4528
# of Fuses: 1
Current Rating: 5 Amps
Fuse Entry: Vertical
Fuse Reference: 5mm x 20mm fuses
Fuse Size: 5mm
Material: PA9T
Mounting: SMT
-
Keystone Electronics Corp.
Request a Quote
Email Supplier
Description
Part Number: 4528
# of Fuses: 1
Current Rating: 5 Amps
Fuse Entry: Vertical
Fuse Reference: 5mm x 20mm fuses
Fuse Size: 5mm
Material: PA9T
Mounting: SMT
Request a Quote
Email Supplier
Suppliers
5mm Low Profile SMT Holder
4528
Part Number: 4528
# of Fuses: 1
Current Rating: 5 Amps
Fuse Entry: Vertical
Fuse Reference: 5mm x 20mm fuses
Fuse Size: 5mm
Material: PA9T
Mounting: SMT
Part Number: 4528
- # of Fuses: 1
- Current Rating: 5 Amps
- Fuse Entry: Vertical
- Fuse Reference: 5mm x 20mm fuses
- Fuse Size: 5mm
- Material: PA9T
- Mounting: SMT
Buy Now
Technical Specifications
|
Product Category
|
Fuse Holders |
|
Product Number
|
4528 |
|
Product Name
|
5mm Low Profile SMT Holder |
|
Standard Fuse Size Accomodated
|
5mm x 20mm
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Mounting
Fuse Clip; PC Mount
View Details
2 suppliers
Keystone Electronics Corp.
Standard Fuse Size Accomodated
Automotive Blade
Normal Operating Current
20 amps
Mounting
SMT
View Details
2 suppliers
Keystone Electronics Corp.
Standard Fuse Size Accomodated
0.177" Diameter, 0.578" (2AG)
Normal Operating Current
15 amps
Mounting
Fuse Clip; SMT/Rivet
View Details
2 suppliers
Keystone Electronics Corp.
Standard Fuse Size Accomodated
Automotive Blade
Mounting
Fuse Clip; THM
Approvals / Ratings
UL
View Details
2 suppliers