Interpower Fuse Carrier for International Fuse 80910310

Description
N.A. Current Rating: See Remarks.A Int'l Current Rating: 6.3A N.A. Voltage Rating: 250VAC Int'l Voltage Rating: 250VAC Temperature Rating: -55ºC to 85ºC Flammability Rating: UL 94 V-0 Fuse Size : 5x20mm Terminal Material: Tin-pltd. Brass General Material: Thermoplastic Color: Black CE Marking: no REMARKS: Current Ratings: VDE=6.3A; CSA=16A; UL=20A. FUSE sold separately.
Request a Quote Datasheet
Description
N.A. Current Rating: See Remarks.A Int'l Current Rating: 6.3A N.A. Voltage Rating: 250VAC Int'l Voltage Rating: 250VAC Temperature Rating: -55ºC to 85ºC Flammability Rating: UL 94 V-0 Fuse Size : 5x20mm Terminal Material: Tin-pltd. Brass General Material: Thermoplastic Color: Black CE Marking: no REMARKS: Current Ratings: VDE=6.3A; CSA=16A; UL=20A. FUSE sold separately.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse Carrier for International Fuse - 80910310 - Interpower
Oskaloosa, IA, United States
Fuse Carrier for International Fuse
80910310
Fuse Carrier for International Fuse 80910310
N.A. Current Rating: See Remarks.A Int'l Current Rating: 6.3A N.A. Voltage Rating: 250VAC Int'l Voltage Rating: 250VAC Temperature Rating: -55ºC to 85ºC Flammability Rating: UL 94 V-0 Fuse Size : 5x20mm Terminal Material: Tin-pltd. Brass General Material: Thermoplastic Color: Black CE Marking: no REMARKS: Current Ratings: VDE=6.3A; CSA=16A; UL=20A. FUSE sold separately.

N.A. Current Rating: See Remarks.A

Int'l Current Rating: 6.3A

N.A. Voltage Rating: 250VAC

Int'l Voltage Rating: 250VAC

Temperature Rating: -55ºC to 85ºC

Flammability Rating: UL 94 V-0

Fuse Size : 5x20mm

Terminal Material: Tin-pltd. Brass

General Material: Thermoplastic

Color: Black

CE Marking: no

REMARKS: Current Ratings: VDE=6.3A; CSA=16A; UL=20A. FUSE sold separately.

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Fuse Holders
Product Number 80910310
Product Name Fuse Carrier for International Fuse
Standard Fuse Size Accomodated 5mm x 20mm
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 6.3 amps
Rated Operating Voltage 250 volts
View Details
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 6.3 amps
Rated Operating Voltage 250 volts
View Details
Fuse Carrier for North American Fuse - 80910300 - Interpower
Specs
Normal Operating Current 6.3 amps
Rated Operating Voltage 250 volts
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
View Details