Interpower Fuse carrier for 1/4"x1 1/4" (6.3mm x 32mm) fuses. 80920222

Description
NOTE: This part is not available for sale N.A. Current Rating: 20A Int'l Current Rating: 10A N.A. Voltage Rating: 600VAC Int'l Voltage Rating: 250VAC Temperature Rating: -40ºC to 85ºC Flammability Rating: UL 94 V-0 Glow Wire Ignition Temp: 775°ºC Glow Wire Flammability Index: 850°ºC Fuse Size : ¼" x 1¼" Ingress Protection: IP 40 Power Acceptance IEC: 4W/10A @ Ta 23°ºC General Material: Thermoplastic Color: Gray CE Marking: yes REMARKS: Contact material: Tin plated copper alloy. Halogenated flame retardant red phosphorus free. IEC 60127-6 compliant.
Request a Quote Datasheet
Description
NOTE: This part is not available for sale N.A. Current Rating: 20A Int'l Current Rating: 10A N.A. Voltage Rating: 600VAC Int'l Voltage Rating: 250VAC Temperature Rating: -40ºC to 85ºC Flammability Rating: UL 94 V-0 Glow Wire Ignition Temp: 775°ºC Glow Wire Flammability Index: 850°ºC Fuse Size : ¼" x 1¼" Ingress Protection: IP 40 Power Acceptance IEC: 4W/10A @ Ta 23°ºC General Material: Thermoplastic Color: Gray CE Marking: yes REMARKS: Contact material: Tin plated copper alloy. Halogenated flame retardant red phosphorus free. IEC 60127-6 compliant.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse carrier for 1/4
Oskaloosa, IA, United States
Fuse carrier for 1/4"x1 1/4" (6.3mm x 32mm) fuses.
80920222
Fuse carrier for 1/4"x1 1/4" (6.3mm x 32mm) fuses. 80920222
NOTE: This part is not available for sale N.A. Current Rating: 20A Int'l Current Rating: 10A N.A. Voltage Rating: 600VAC Int'l Voltage Rating: 250VAC Temperature Rating: -40ºC to 85ºC Flammability Rating: UL 94 V-0 Glow Wire Ignition Temp: 775°ºC Glow Wire Flammability Index: 850°ºC Fuse Size : ¼" x 1¼" Ingress Protection: IP 40 Power Acceptance IEC: 4W/10A @ Ta 23°ºC General Material: Thermoplastic Color: Gray CE Marking: yes REMARKS: Contact material: Tin plated copper alloy. Halogenated flame retardant red phosphorus free. IEC 60127-6 compliant.

NOTE: This part is not available for sale

N.A. Current Rating: 20A

Int'l Current Rating: 10A

N.A. Voltage Rating: 600VAC

Int'l Voltage Rating: 250VAC

Temperature Rating: -40ºC to 85ºC

Flammability Rating: UL 94 V-0

Glow Wire Ignition Temp: 775°ºC

Glow Wire Flammability Index: 850°ºC

Fuse Size : ¼" x 1¼"

Ingress Protection: IP 40

Power Acceptance IEC: 4W/10A @ Ta 23°ºC

General Material: Thermoplastic

Color: Gray

CE Marking: yes

REMARKS: Contact material: Tin plated copper alloy. Halogenated flame retardant red phosphorus free. IEC 60127-6 compliant.

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Fuse Holders
Product Number 80920222
Product Name Fuse carrier for 1/4"x1 1/4" (6.3mm x 32mm) fuses.
Normal Operating Current 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
View Details
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 6.3 amps
Rated Operating Voltage 250 volts
View Details
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
View Details
Fuse Carrier for International Fuse - 80910310 - Interpower
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 6.3 amps
Rated Operating Voltage 250 volts
View Details