Keystone Electronics Corp. 3AG-Fuse Holder-Molded Base 3523

Description
Part Number: 3523 # of Fuses: 1 Current Rating: 15 Amps Fuse Entry: Vertical Fuse Size: 3AG Material: LCP, UL 94V-0 Mounting: Rivet UL Recognized: Yes - (USA & Canada) E354010 Optional cover available: Cat No.
Request a Quote Datasheet
Description
Part Number: 3523 # of Fuses: 1 Current Rating: 15 Amps Fuse Entry: Vertical Fuse Size: 3AG Material: LCP, UL 94V-0 Mounting: Rivet UL Recognized: Yes - (USA & Canada) E354010 Optional cover available: Cat No.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3AG-Fuse Holder-Molded Base - 3523 - Keystone Electronics Corp.
New Hyde Park, NY, USA
3AG-Fuse Holder-Molded Base
3523
3AG-Fuse Holder-Molded Base 3523
Part Number: 3523 # of Fuses: 1 Current Rating: 15 Amps Fuse Entry: Vertical Fuse Size: 3AG Material: LCP, UL 94V-0 Mounting: Rivet UL Recognized: Yes - (USA & Canada) E354010 Optional cover available: Cat No.

Part Number: 3523

  • # of Fuses: 1
  • Current Rating: 15 Amps
  • Fuse Entry: Vertical
  • Fuse Size: 3AG
  • Material: LCP, UL 94V-0
  • Mounting: Rivet
  • UL Recognized: Yes - (USA & Canada) E354010

Optional cover available: Cat No.

Buy Now Datasheet
Fuseholders - 36-3523-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
36-3523-ND
Fuseholders 36-3523-ND
Fuse Block 15A 250V 1 Circuit Cartridge Chassis Mount

Fuse Block 15A 250V 1 Circuit Cartridge Chassis Mount

Buy Now Datasheet
Fuseholder; 3AG Fuses; 3000 VDC; Panel Mount; UL Listed - 70182655 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fuseholder; 3AG Fuses; 3000 VDC; Panel Mount; UL Listed
70182655
Fuseholder; 3AG Fuses; 3000 VDC; Panel Mount; UL Listed 70182655
Keystones line of economical 2AG, 3AG and 5mm PCB Fuse Clips in both “snap-in” and “press-in” mounting configurations is now being manufactured by Keystone Electronics Corp. Manufactured from brass and tin plated to assure low contact resistance, and superior shelf life, these clips have been designed to mount easily and retain stable position during wave soldering. These low profile space saving clips also feature orientation tabs and end stops to insure safety and design integrity.

Keystones line of economical 2AG, 3AG and 5mm PCB Fuse Clips in both “snap-in” and “press-in” mounting configurations is now being manufactured by Keystone Electronics Corp. Manufactured from brass and tin plated to assure low contact resistance, and superior shelf life, these clips have been designed to mount easily and retain stable position during wave soldering. These low profile space saving clips also feature orientation tabs and end stops to insure safety and design integrity.

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Allied Electronics, Inc.
Product Category Fuse Holders Fuse Holders Fuse Holders
Product Number 3523 36-3523-ND 70182655
Product Name 3AG-Fuse Holder-Molded Base Fuseholders Fuseholder; 3AG Fuses; 3000 VDC; Panel Mount; UL Listed
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm)
Unlock Full Specs
to access all available technical data

Similar Products

SMT Fuse Clip - w/ end stop on T&R w/ Kapton - 3561KTR - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 0.177" Diameter, 0.578" (2AG)
Normal Operating Current 15 amps
Mounting Fuse Clip; SMT/Rivet
View Details
2 suppliers
3AG-Dual Fuse Holder-Molded Base - 3524 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm)
Normal Operating Current 15 amps
Mounting Rivet
View Details
2 suppliers
SMT-Vertical Entry Mini Auto Fuse Holder - 3588 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 20 amps
Mounting SMT
View Details
3 suppliers
Fuseholders - 36-4243-ND - DigiKey
Keystone Electronics Corp.
Specs
Rated Operating Voltage 500 volts
Mounting Fuse Block; Chassis Mount
View Details
3 suppliers