SCHURTER Inc Clip, 5 x 20 mm, UR, Cover OG (Clip) 5x20

Description
Description Clip-material: bronze or brass Optional covers, see accessories
Request a Quote Datasheet
Description
Description Clip-material: bronze or brass Optional covers, see accessories
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clip, 5 x 20 mm, UR, Cover - OG (Clip) 5x20 - SCHURTER Inc
Santa Rosa, CA, United States
Clip, 5 x 20 mm, UR, Cover
OG (Clip) 5x20
Clip, 5 x 20 mm, UR, Cover OG (Clip) 5x20
Description Clip-material: bronze or brass Optional covers, see accessories

Description

  • Clip-material: bronze or brass
  • Optional covers, see accessories
Supplier's Site Datasheet

Technical Specifications

  SCHURTER Inc
Product Category Fuse Holders
Product Number OG (Clip) 5x20
Product Name Clip, 5 x 20 mm, UR, Cover
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 10 amps
Rated Operating Voltage 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Shock-Safe Fuseholder, 6.3 x 32 mm, Slotted Cap, Snap-in - FXP - SCHURTER Inc
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm)
Normal Operating Current 25 to 45 amps
Rated Operating Voltage 500 to 600 volts
View Details
Fuseholders - 486-4649-ND - DigiKey
Specs
Rated Operating Voltage 500 volts
Mounting Panel Mount
View Details
2 suppliers
Fuse Holders - 7191544 - RS Components, Ltd.
Specs
Standard Fuse Size Accomodated Other; (6.3 x 32mm)
View Details
2 suppliers
Fuseholders - 486-1754-ND - DigiKey
Specs
Rated Operating Voltage 400 volts
View Details