OTTO Controls Sealed, Momentary Action or Push Pull P3

Description
The P3 is the commercial version of the P1 pushbutton, offering vastly improved life under extreme conditions found in some industrial environments. Its inherent rocking action that breaks welds and wipes contacts clean. The pushbutton is sealed by a silicone boot operating on OTTO's patented “rolling sleeve,” providing longer life and smoother operation over a wide temperature range. Epoxy protects the contacts and terminals from hostile environments and solder flux. High contact force, low contact resistance and short contact bounce are the result of our snap-action mechanism. These characteristics provide exceptional current carrying capabilities over the life of the switch. With the optional logic level (gold plate) configuration, the P3 is well suited to interface directly to computers and other solid-state devices. Watertight sealing is available by simply adding “W” to the part number. Because the P3 is a double-break switch, wide connection possibilities, longer life and greater capacity are offered. The P3 design provides a unique terminal connection to the moving element for added flexibility. Special versions can be provided with five terminals to control up to four circuits.
Request a Quote
Description
The P3 is the commercial version of the P1 pushbutton, offering vastly improved life under extreme conditions found in some industrial environments. Its inherent rocking action that breaks welds and wipes contacts clean. The pushbutton is sealed by a silicone boot operating on OTTO's patented “rolling sleeve,” providing longer life and smoother operation over a wide temperature range. Epoxy protects the contacts and terminals from hostile environments and solder flux. High contact force, low contact resistance and short contact bounce are the result of our snap-action mechanism. These characteristics provide exceptional current carrying capabilities over the life of the switch. With the optional logic level (gold plate) configuration, the P3 is well suited to interface directly to computers and other solid-state devices. Watertight sealing is available by simply adding “W” to the part number. Because the P3 is a double-break switch, wide connection possibilities, longer life and greater capacity are offered. The P3 design provides a unique terminal connection to the moving element for added flexibility. Special versions can be provided with five terminals to control up to four circuits.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Sealed, Momentary Action or Push Pull - P3 - OTTO Controls
Carpentersville, IL, United States
Sealed, Momentary Action or Push Pull
P3
Sealed, Momentary Action or Push Pull P3
The P3 is the commercial version of the P1 pushbutton, offering vastly improved life under extreme conditions found in some industrial environments. Its inherent rocking action that breaks welds and wipes contacts clean. The pushbutton is sealed by a silicone boot operating on OTTO's patented “rolling sleeve,” providing longer life and smoother operation over a wide temperature range. Epoxy protects the contacts and terminals from hostile environments and solder flux. High contact force, low contact resistance and short contact bounce are the result of our snap-action mechanism. These characteristics provide exceptional current carrying capabilities over the life of the switch. With the optional logic level (gold plate) configuration, the P3 is well suited to interface directly to computers and other solid-state devices. Watertight sealing is available by simply adding “W” to the part number. Because the P3 is a double-break switch, wide connection possibilities, longer life and greater capacity are offered. The P3 design provides a unique terminal connection to the moving element for added flexibility. Special versions can be provided with five terminals to control up to four circuits.

The P3 is the commercial version of the P1 pushbutton, offering vastly improved life under extreme conditions found in some industrial environments. Its inherent rocking action that breaks welds and wipes contacts clean. The pushbutton is sealed by a silicone boot operating on OTTO's patented “rolling sleeve,” providing longer life and smoother operation over a wide temperature range. Epoxy protects the contacts and terminals from hostile environments and solder flux.

High contact force, low contact resistance and short contact bounce are the result of our snap-action mechanism. These characteristics provide exceptional current carrying capabilities over the life of the switch. With the optional logic level (gold plate) configuration, the P3 is well suited to interface directly to computers and other solid-state devices.

Watertight sealing is available by simply adding “W” to the part number. Because the P3 is a double-break switch, wide connection possibilities, longer life and greater capacity are offered. The P3 design provides a unique terminal connection to the moving element for added flexibility. Special versions can be provided with five terminals to control up to four circuits.

Supplier's Site

Technical Specifications

  OTTO Controls
Product Category Touch Switches and Tactile Switches
Product Number P3
Product Name Sealed, Momentary Action or Push Pull
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 2.5 lbs (1.13 kg)
Max. Actuating Force 2.5 lbs (1.13 kg)
Max Current Rating 0.0100 amps
Unlock Full Specs
to access all available technical data

Similar Products

Sealed, Latching Pushbutton - P9M - OTTO Controls
Specs
Switch Function Alternate Contact (Push-Push)
Features Weather resistant or waterproof
Min. Actuating Force 0.8 lbs (0.3401 kg)
View Details
Fully Illuminated, Vandal Resistant Pushbutton Switch - LP3-V - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Illuminated Switch; Vandal Proof; Weather resistant or waterproof
Min. Actuating Force 0.5 lbs (0.2268 kg)
View Details
Hall Effect Momentary Pushbutton Switch - HP7 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 1.0 lbs (0.4535 kg)
View Details
Shorter, Illuminated, Vandal Resistant Pushbutton Switch - LP3S-V - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Illuminated Switch; Vandal Proof; Weather resistant or waterproof
View Details