Tactile Switch SPST-NO Top Actuated Surface Mount
Tactile Switch SPST-NO Top Actuated Surface Mount
Tactile Switch SPST-NO Top Actuated Surface Mount
TACTILE SWITCH, 0.05A, 42VDC/30VAC/220GF; Product Range:SMS Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:220gf; Contact Rating:50mA at 30VAC/ 42VDC RoHS Compliant: Yes
Pushbutton Switches SMS IP67 J lang/long
SWITCH TACTILE SPST-NO 0.05A 42V
SWITCH TACTILE SPST-NO 0.05A 42V
| DigiKey | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Pushbutton Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | 486-1932-6-ND | 486-1932-1-ND | 23B7181 | 1241.1619.23 | 1241.1619.23 | 1241.1619.23 |
| Product Name | Tactile Switches | Tactile Switches | Tactile Switch, 0.05A, 42Vdc/30Vac/220Gf; Product Range Schurter | Pushbutton Switches | Tactile Switches | Switches - Tactile Switches |
| Actuator Specifications | Standard | Standard | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact | Momentary Contact | Off-Mom | Momentary Contact | ||
| Configuration | Normally Open (NO) | Normally Open (NO) | ||||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | SPST-NO | Single Pole, Single Throw (SPST); SPST-NO | |
| Switch Dimensions | 11.40mm x 11.40mm | 11.40mm x 11.40mm |