Keystone Electronics Corp. Switches - Tactile Switches 9-5176-GP

Description
SW TACT SPST-NO 12MA 24V GOLD
Description
SW TACT SPST-NO 12MA 24V GOLD

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Switches - Tactile Switches
9-5176-GP
Switches - Tactile Switches 9-5176-GP
SW TACT SPST-NO 12MA 24V GOLD

SW TACT SPST-NO 12MA 24V GOLD

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category Touch Switches and Tactile Switches
Product Number 9-5176-GP
Product Name Switches - Tactile Switches
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
Min. Actuating Force 0.9 lbs (0.4199 kg)
Unlock Full Specs
to access all available technical data

Similar Products

30mm Key Selector Push Buttons - AK2-2POSR - Altech Corp.
Specs
Switch Type Keyswitch
Switch Function Maintained Contact
Features Has CE Certification; Has CSA Certification; Locking Switch
View Details
Light Touch Miniature Pushbutton - EB2085P-BB - NKK Switches
Specs
Switch Type Touch-sensitive Switch
Actuator Specifications Round, Button
Switch Function On-On
View Details
6 suppliers
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
B3F Tactile Switch - B3F-5100 - Aratas America LLC
Specs
Switch Dimensions 4.3 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.3 lbs (0.1295 kg)
View Details
5 suppliers