Pushbutton Switch SPST-NO Capacitive, Illuminated Panel Mount, Front
Pushbutton Switches 22mm METAL RING ILUM MULTICOLR STANLS STL
CAPACITIVE SWITCH, SPST, 0.1A, 42VAC; Product Range:CPS Series; Panel Cutout Diameter:21.1mm; Contact Configuration:SPST-N
SWITCH PUSH SPST-NO 100MA 42V
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Touch Switches and Tactile Switches | Pushbutton Switches |
| Product Number | 486-3372-ND | 3-101-429 | 13AC2045 | 3-101-429 |
| Product Name | Pushbutton Switches | Pushbutton Switches | Capacitive Switch, Spst, 0.1A, 42Vac; Product Range Schurter | Switches - Pushbutton Switches |
| Actuator Specifications | Flush Pushbutton; Round, Button, Flush | Flush Pushbutton | Flush Pushbutton | |
| Switch Function | Momentary Contact | Momentary Contact; Momentary Spring Return | Momentary Contact | |
| Configuration | Normally Open (NO) | Normally Open (NO) | ||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST); SPST-NO |
| Terminal Type | Wire Leads | Wire Lead | Wire Leads |