OTTO Controls Dome Style, Sealed, Momentary Action Pushbutton P9

Description
The P9 dome switches feature a contoured dome-style pushbutton with similar size and characteristics as the P7-D series. There are two button versions, flush and raised button profile, and two bezel versions, standard and small. The P9 comes with a threaded case for hex nut mounting or with a snap-in case. The switch series features short behind panel depth and offers excellent mechanical and electrical performance while operating under severe conditions. The P9 dome series is offered in dusttight and moistureproof sealed construction. Mechanical life is up to 1.25 million operations; electrical life is up to 25,000 operations at full-rated load. Order watertight sealing to IP68S and IP69K by adding a “W” suffix to the part number. P9 pushbuttons are available in standard and low-force double break snap-action. All are momentary action. Special contact variations are available. High contact pressure and unique contact design provide low contact resistance for logic level switching capability as well as full-rated service. Solder, PC pin, and 0.110” Quick Connect termination options are also available. Positive tactile feedback confirms to the operator when the switch is actuated. The P9 Dome series is a quality precision switch designed for use in panels, control grips, computers, instruments, heavy equipment and other demanding applications.
Request a Quote
Description
The P9 dome switches feature a contoured dome-style pushbutton with similar size and characteristics as the P7-D series. There are two button versions, flush and raised button profile, and two bezel versions, standard and small. The P9 comes with a threaded case for hex nut mounting or with a snap-in case. The switch series features short behind panel depth and offers excellent mechanical and electrical performance while operating under severe conditions. The P9 dome series is offered in dusttight and moistureproof sealed construction. Mechanical life is up to 1.25 million operations; electrical life is up to 25,000 operations at full-rated load. Order watertight sealing to IP68S and IP69K by adding a “W” suffix to the part number. P9 pushbuttons are available in standard and low-force double break snap-action. All are momentary action. Special contact variations are available. High contact pressure and unique contact design provide low contact resistance for logic level switching capability as well as full-rated service. Solder, PC pin, and 0.110” Quick Connect termination options are also available. Positive tactile feedback confirms to the operator when the switch is actuated. The P9 Dome series is a quality precision switch designed for use in panels, control grips, computers, instruments, heavy equipment and other demanding applications.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dome Style, Sealed, Momentary Action Pushbutton - P9 - OTTO Controls
Carpentersville, IL, United States
Dome Style, Sealed, Momentary Action Pushbutton
P9
Dome Style, Sealed, Momentary Action Pushbutton P9
The P9 dome switches feature a contoured dome-style pushbutton with similar size and characteristics as the P7-D series. There are two button versions, flush and raised button profile, and two bezel versions, standard and small. The P9 comes with a threaded case for hex nut mounting or with a snap-in case. The switch series features short behind panel depth and offers excellent mechanical and electrical performance while operating under severe conditions. The P9 dome series is offered in dusttight and moistureproof sealed construction. Mechanical life is up to 1.25 million operations; electrical life is up to 25,000 operations at full-rated load. Order watertight sealing to IP68S and IP69K by adding a “W” suffix to the part number. P9 pushbuttons are available in standard and low-force double break snap-action. All are momentary action. Special contact variations are available. High contact pressure and unique contact design provide low contact resistance for logic level switching capability as well as full-rated service. Solder, PC pin, and 0.110” Quick Connect termination options are also available. Positive tactile feedback confirms to the operator when the switch is actuated. The P9 Dome series is a quality precision switch designed for use in panels, control grips, computers, instruments, heavy equipment and other demanding applications.

The P9 dome switches feature a contoured dome-style pushbutton with similar size and characteristics as the P7-D series. There are two button versions, flush and raised button profile, and two bezel versions, standard and small.

The P9 comes with a threaded case for hex nut mounting or with a snap-in case. The switch series features short behind panel depth and offers excellent mechanical and electrical performance while operating under severe conditions.
The P9 dome series is offered in dusttight and moistureproof sealed construction. Mechanical life is up to 1.25 million operations; electrical life is up to 25,000 operations at full-rated load.
Order watertight sealing to IP68S and IP69K by adding a “W” suffix to the part number.
P9 pushbuttons are available in standard and low-force double break snap-action. All are momentary action. Special contact variations are available. High contact pressure and unique contact design provide low contact resistance for logic level switching capability as well as full-rated service. Solder, PC pin, and 0.110” Quick Connect termination options are also available. Positive tactile feedback confirms to the operator when the switch is actuated.
The P9 Dome series is a quality precision switch designed for use in panels, control grips, computers, instruments, heavy equipment and other demanding applications.

Supplier's Site

Technical Specifications

  OTTO Controls
Product Category Touch Switches and Tactile Switches
Product Number P9
Product Name Dome Style, Sealed, Momentary Action Pushbutton
Switch Type Dome Switch
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 0.8 lbs (0.3401 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Momentary, Sealed, Subminiature with Push Pull Option - P8 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 2.5 lbs (1.13 kg)
View Details
Lower Cost, Hall Effect, Momentary Action Pushbutton Switch - HP7C - OTTO Controls
Specs
Switch Type Dome Switch
Switch Function Momentary Contact
Features Weather resistant or waterproof
View Details
Momentary, Sealed, Subminiature with Push Pull Option - P8 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 2.5 lbs (1.13 kg)
View Details
Sealed, Momentary Action or Push Pull - P3 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 2.5 lbs (1.13 kg)
View Details