Interpower North American Fuse Fast Acting 3A 813GMA-3

Description
Current Rating: 3A Voltage Rating: 250VAC Temperature Rating: 70ºC Fuse Type: Fast Acting Fuse Size: 5x20mm Breaking Capacity: 100A General Material: Glass Color: Clear CE Marking: no
Request a Quote
Description
Current Rating: 3A Voltage Rating: 250VAC Temperature Rating: 70ºC Fuse Type: Fast Acting Fuse Size: 5x20mm Breaking Capacity: 100A General Material: Glass Color: Clear CE Marking: no
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
North American Fuse Fast Acting 3A - 813GMA-3 - Interpower
Oskaloosa, IA, United States
North American Fuse Fast Acting 3A
813GMA-3
North American Fuse Fast Acting 3A 813GMA-3
Current Rating: 3A Voltage Rating: 250VAC Temperature Rating: 70ºC Fuse Type: Fast Acting Fuse Size: 5x20mm Breaking Capacity: 100A General Material: Glass Color: Clear CE Marking: no

Current Rating: 3A

Voltage Rating: 250VAC

Temperature Rating: 70ºC

Fuse Type: Fast Acting

Fuse Size: 5x20mm

Breaking Capacity: 100A

General Material: Glass

Color: Clear

CE Marking: no

Buy Now

Technical Specifications

  Interpower
Product Category Fuses
Product Number 813GMA-3
Product Name North American Fuse Fast Acting 3A
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Time Delay 20A - 813MDA-20 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
International Fuse Time Lag 8A - 81412621 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Rated Voltage 250 volts
View Details
Replacement Fuse for British Plug. - 81400890 - Interpower
Specs
Fuse Material See remarks
Operating Temperature 35 C (95 F)
Rated Voltage 240 volts
View Details
Replacement Fuses for UK Plugs - 81400990 - Interpower
Specs
Fuse Material Ceramic; Tube Ceramic
Operating Temperature 35 C (95 F)
Rated Voltage 240 volts
View Details