The Littelfuse N-Channel MOSFET, part number 03AH1813, is designed for high voltage applications with a maximum drain-source voltage (V_DSS) of 1500V and a continuous drain current (I_D) rating of 12A. It features a low on-resistance (R_DS(on)) of up to 2.2Ω at a gate-source voltage (V_GS) of 10V, ensuring efficient operation. The device is avalanche rated and includes a fast intrinsic diode, making it suitable for applications such as high voltage power supplies, capacitor discharge, and pulse circuits. The MOSFET operates within a temperature range of -55°C to +150°C and is housed in a TO-268 package, which facilitates easy mounting and space savings. The product is RoHS compliant, ensuring it meets environmental standards.
The High Voltage series of N-Channel Standard MOSFETs are suitable for a wide variety of power switching systems, including high-voltage power supplies, capacitor discharge circuits, pulse circuits, and current regulators. Advantages: Easy to mount Space savings High power density International standard packages Fast switching times Avalanche rated Rugged Polysilicon Gate Cell structure Ultra-low RDS(on)
MOSFET, N-CH, 1.5KV, 12A, TO-268; Channel Type:N Channel; Drain Source Voltage Vds:1.5kV; Continuous Drain Current Id:12A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4.5V RoHS Compliant: Yes
| Littelfuse, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IXTT12N150 | 03AH1813 |
| Product Name | 100V - 1500V N-Channel Standard Power MOSFETs | Mosfet, N-Ch, 1.5Kv, 12A, To-268; Channel Type Littelfuse |
| Polarity | N-Channel |