Texas Instruments CSD17483F4 30V, N-Channel FemtoFET?MOSFET CSD17483F4T

Description
30V, N-Channel FemtoFET?MOSFET 3-PICOSTAR -55 to 150
Request a Quote
Description
30V, N-Channel FemtoFET?MOSFET 3-PICOSTAR -55 to 150
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

CSD17483F4T is a 30-V N-Channel FemtoFET™ MOSFET in a 3-pin PICOSTAR package with a 1.0 mm × 0.6 mm footprint and a maximum height of 0.36 mm, designed for load switching and mobile applications. It features a drain-to-source on-resistance of 200 mΩ at V₇ₓ = 4.5 V, a gate charge total of 1010 pC, and a threshold voltage of 0.85 V. The device includes integrated ESD protection rated above 4 kV HBM and 2 kV CDM, is lead and halogen free, and complies with RoHS. It operates from -55°C to 150°C junction temperature.

Datasheet Summary
Powered by GS/AI

CSD17483F4T is a 30-V N-Channel FemtoFET™ MOSFET in a 3-pin PICOSTAR package with a 1.0 mm × 0.6 mm footprint and a maximum height of 0.36 mm, designed for load switching and mobile applications. It features a drain-to-source on-resistance of 200 mΩ at V₇ₓ = 4.5 V, a gate charge total of 1010 pC, and a threshold voltage of 0.85 V. The device includes integrated ESD protection rated above 4 kV HBM and 2 kV CDM, is lead and halogen free, and complies with RoHS. It operates from -55°C to 150°C junction temperature.

Suppliers

Company
Product
Description
Supplier Links
CSD17483F4 30V, N-Channel FemtoFET?MOSFET - CSD17483F4T - Texas Instruments
Dallas, TX, United States
CSD17483F4 30V, N-Channel FemtoFET?MOSFET
CSD17483F4T
CSD17483F4 30V, N-Channel FemtoFET?MOSFET CSD17483F4T
30V, N-Channel FemtoFET?MOSFET 3-PICOSTAR -55 to 150

30V, N-Channel FemtoFET?MOSFET 3-PICOSTAR -55 to 150

Buy Now Datasheet
Singapore, Singapore
N-Channel 260 mOhm LGA MOSFET Transistor
278-CSD17483F4T
N-Channel 260 mOhm LGA MOSFET Transistor 278-CSD17483F4T
30-V, N channel NexFET™ power MOSFET, single LGA 1 mm x 0.6 mm, 260 mOhm, gate ESD protection 3-PICOSTAR -55 to 150 Product overview: CSD17483F4T from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 260 mOhm, LGA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 260 mOhm, LGA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD17483F4T can be used for catalog matching and distributor lookup.

30-V, N channel NexFET™ power MOSFET, single LGA 1 mm x 0.6 mm, 260 mOhm, gate ESD protection 3-PICOSTAR -55 to 150 Product overview: CSD17483F4T from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 260 mOhm, LGA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 260 mOhm, LGA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD17483F4T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17483F4T - 1030602-CSD17483F4T - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17483F4T
1030602-CSD17483F4T
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17483F4T 1030602-CSD17483F4T
Manufacturer: Texas Instruments Win Source Part Number: 1030602-CSD17483F4T Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 500mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 3-PICOSTAR Dimension: 3-XFDFN Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 1.5A (Ta) Gate-Source Threshold Voltage: 1.1V @ 250μA Max Gate Charge: 1.3nC @ 4.5V Max Input Capacitance: 190pF @ 15V Maximum Gate-Source Voltage: 12V Maximum Rds On at Id,Vgs: 240 mOhm @ 500mA, 8V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1030602-CSD17483F4T
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 500mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 3-PICOSTAR
Dimension: 3-XFDFN
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 1.5A (Ta)
Gate-Source Threshold Voltage: 1.1V @ 250μA
Max Gate Charge: 1.3nC @ 4.5V
Max Input Capacitance: 190pF @ 15V
Maximum Gate-Source Voltage: 12V
Maximum Rds On at Id,Vgs: 240 mOhm @ 500mA, 8V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - 296-37781-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-37781-1-ND
Single FETs, MOSFETs 296-37781-1-ND
N-Channel 30V 1.5A (Ta) 500mW (Ta) Surface Mount 3-PICOSTAR

N-Channel 30V 1.5A (Ta) 500mW (Ta) Surface Mount 3-PICOSTAR

Buy Now Datasheet
Single FETs, MOSFETs - 296-37781-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-37781-6-ND
Single FETs, MOSFETs 296-37781-6-ND
N-Channel 30V 1.5A (Ta) 500mW (Ta) Surface Mount 3-PICOSTAR

N-Channel 30V 1.5A (Ta) 500mW (Ta) Surface Mount 3-PICOSTAR

Buy Now Datasheet
Single FETs, MOSFETs - 296-37781-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-37781-2-ND
Single FETs, MOSFETs 296-37781-2-ND
N-Channel 30V 1.5A (Ta) 500mW (Ta) Surface Mount 3-PICOSTAR

N-Channel 30V 1.5A (Ta) 500mW (Ta) Surface Mount 3-PICOSTAR

Buy Now Datasheet
Mosfet, N-Channel, 30V, 1.5A, Lga-3; Transistor Polarity Texas Instruments - 52AH3715 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Channel, 30V, 1.5A, Lga-3; Transistor Polarity Texas Instruments
52AH3715
Mosfet, N-Channel, 30V, 1.5A, Lga-3; Transistor Polarity Texas Instruments 52AH3715
MOSFET, N-CHANNEL, 30V, 1.5A, LGA-3; Transistor Polarity:N Channel; Continuous Drain Current Id:1.5A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.185ohm; Rds(on) Test Voltage Vgs:8V; Threshold Voltage Vgs:850mV; Power RoHS Compliant: Yes

MOSFET, N-CHANNEL, 30V, 1.5A, LGA-3; Transistor Polarity:N Channel; Continuous Drain Current Id:1.5A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.185ohm; Rds(on) Test Voltage Vgs:8V; Threshold Voltage Vgs:850mV; Power RoHS Compliant: Yes

Supplier's Site
Single FETs, MOSFETs - CSD17483F4T - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
CSD17483F4T
Single FETs, MOSFETs CSD17483F4T
MOSFET N-CH 30V 1.5A 3PICOSTAR

MOSFET N-CH 30V 1.5A 3PICOSTAR

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD17483F4T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD17483F4T
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD17483F4T
MOSFET N-CH 30V 1.5A 3PICOSTAR

MOSFET N-CH 30V 1.5A 3PICOSTAR

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 30V,N-Ch FemtoFET MOSFET

MOSFET 30V,N-Ch FemtoFET MOSFET

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number CSD17483F4T 278-CSD17483F4T 1030602-CSD17483F4T 296-37781-1-ND 52AH3715 CSD17483F4T CSD17483F4T CSD17483F4T
Product Name CSD17483F4 30V, N-Channel FemtoFET?MOSFET N-Channel 260 mOhm LGA MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17483F4T Single FETs, MOSFETs Mosfet, N-Channel, 30V, 1.5A, Lga-3; Transistor Polarity Texas Instruments Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 30 volts 30 volts 30 volts
IDSS 5000 milliamps 1500 milliamps 1500 milliamps
VGS(off) 12 volts
rDS(on) 0.2600 ohms 0.1850 ohms
Unlock Full Specs
to access all available technical data