The ALD310704PCL is a quad precision P-channel EPAD® MOSFET array designed for low-voltage, nano-power analog applications, featuring matched gate threshold voltage of -0.40V ±0.02V and offset voltage of 2mV typical. It operates with sub-threshold bias currents below 1nA and minimum supply voltages under 0.4V, maintaining temperature coefficient ≤50ppm/°C. The device is packaged in a 16-pin plastic dual in-line package (PDIP) with dimensions of 18.93mm to 21.33mm in length and 5.59mm to 7.11mm in width. It supports operating temperatures from 0°C to +70°C and meets RoHS standards. The package houses four matched P-channel MOSFETs for use in current mirrors, precision current sources, and low-level comparators.
MOSFET Array 4 P-Channel, Matched Pair 8V - 500mW Through Hole 16-PDIP
Mosfet Array 4 P-Channel, Matched Pair 8V 500mW Through Hole 16-PDIP
MOSFET Quad P-Channel EPAD Matched Pair
MOSFET 4 P-CH 8V 16DIP
| Advanced Linear Devices, Inc. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | ALD310704PCL | 1014-1293-ND | ALD310704PCL | ALD310704PCL |
| Product Name | PRECISION P-CHANNEL EPAD® MOSFET ARRAY QUAD NANOPOWER MATCHED PAIR | FET, MOSFET Arrays | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel | |||
| MOSFET Operating Mode | Enhancement; Precision Enhancement Mode | |||
| V(BR)DSS | -8 volts | |||
| IDSS | -1.83 milliamps |