The IXTA80N075L2 is an N-channel enhancement mode MOSFET designed for linear operation, featuring a guaranteed forward bias safe operating area (FBSOA) at 75°C and avalanche capability. It is packaged in a TO-263AA case with dimensions of 20.80-21.46 mm in length and 15.75-16.26 mm in width. The device has a drain-source breakdown voltage of 75 V, continuous drain current of 80 A at 25°C case temperature, and a maximum on-resistance of 24 mΩ at 10 V gate-source voltage. Thermal resistance from junction to case is 0.35°C/W. It meets UL 94 V-0 flammability rating for molding epoxies and is a member of the LinearL2™ series.
Tailored specifically for applications requiring Power MOSFETs to operate in their current saturation regions, these unique devices feature low thermal resistances, high power density, and extended Forward Bias Safe Operating Areas (FBSOA). When Power MOSFETs are utilized in linear-mode operation, as opposed to their conventional switch-mode one, they are required to endure substantially high thermal and electrical stresses due to the simultaneous occurrence of high drain voltages and currents; these extreme stresses can cause typical devices to fail. Littelfuse LinearL2™ Power MOSFETs have been designed to address these kinds of device failures – the FBSOAs are “extended” when the positive feedback of electro-thermal instability is suppressed, giving rise to larger “operating windows.” The FBSOAs are guaranteed at 75°C. Designed for linear operation Guaranteed FBSOA at 75°C Low on-resistances RDS(on) Avalanche rated International standard packages UL 94 V-0 Flammability qualified (molding epoxies)
MOSFET, N-CH, 75V, 80A, TO-263AA; Channel Type:N Channel; Drain Source Voltage Vds:75V; Continuous Drain Current Id:80A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4.5V RoHS Compliant: Yes
| Littelfuse, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IXTA80N075L2 | 03AH1422 |
| Product Name | 75V - 600V N-Channel Linear Power MOSFETs with Extended FBSOAs | Mosfet, N-Ch, 75V, 80A, To-263Aa; Channel Type Littelfuse |
| Polarity | N-Channel |