Texas Instruments PMIC - PMIC - Gate Drivers - TPS2811DR TPS2811DR

Description
NAND Gate Based MOSFET Driver, 2A, BIMOS, PDSO8
Request a Quote Datasheet
Description
NAND Gate Based MOSFET Driver, 2A, BIMOS, PDSO8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - TPS2811DR - Rochester Electronics
Newburyport, MA, United States
NAND Gate Based MOSFET Driver, 2A, BIMOS, PDSO8

NAND Gate Based MOSFET Driver, 2A, BIMOS, PDSO8

Supplier's Site Datasheet
PMIC - PMIC - Gate Drivers - TPS2811DR - 033771-TPS2811DR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - TPS2811DR
033771-TPS2811DR
PMIC - PMIC - Gate Drivers - TPS2811DR 033771-TPS2811DR
Manufacturer: Texas Instruments Win Source Part Number: 033771-TPS2811DR Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Synchronous Input Type: Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 1V, 4V Current - Peak Output (Source, Sink): 2A, 2A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 4 V to 14 V Rise and Fall Time: 14ns, 15ns Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 033771-TPS2811DR
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Synchronous
Input Type: Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 1V, 4V
Current - Peak Output (Source, Sink): 2A, 2A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 4 V to 14 V
Rise and Fall Time: 14ns, 15ns
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number TPS2811DR 033771-TPS2811DR
Product Name PMIC - PMIC - Gate Drivers - TPS2811DR
Package Type SOIC8 SOT3; 8-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

 - LM5101CMYE/NOPB - Rochester Electronics
Texas Instruments
Specs
Package Type HVSSOP8
Packing Method Tape Reel; Tape & Reel
View Details
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD810021SCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
3 suppliers