The ALD310702SCL is a quad precision P-channel EPAD™ MOSFET array in a 16-pin SOIC package, designed for low-voltage, nano-power analog applications such as current mirrors, charge detectors, and sub-threshold amplifiers. It features a precise gate threshold voltage of -0.20V ±0.02V, typical offset voltage of 1mV, and operates below 0.2V with currents under 1nA. The device exhibits matched transconductance, low input capacitance of 2.5pF, and excellent temperature tracking with a threshold voltage temperature coefficient of -2mV/°C. It operates from 0°C to +70°C and supports drain-source voltages up to -8.0V.
MOSFET Array 4 P-Channel, Matched Pair 8V - 500mW Surface Mount 16-SOIC
Mosfet Array 4 P-Channel, Matched Pair 8V 500mW Surface Mount 16-SOIC
MOSFET 4 P-CH 8V 16SOIC
MOSFET Quad P-Channel EPAD Matched Pair
| Advanced Linear Devices, Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | ALD310702SCL | 1014-1291-ND | ALD310702SCL | ALD310702SCL |
| Product Name | PRECISION P-CHANNEL EPAD® MOSFET ARRAY QUAD NANOPOWER MATCHED PAIR | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | P-Channel | |||
| MOSFET Operating Mode | Enhancement; Precision Enhancement Mode | |||
| V(BR)DSS | -8 volts | |||
| IDSS | -2.03 milliamps |