The IXTA102N15T is an N-channel enhancement mode MOSFET designed for high-power switching applications such as DC-DC converters, battery chargers, and motor drives. It is packaged in a TO-263 (D2PAK) case with a drain tab, weighing 2.5 grams. The device has a drain-source breakdown voltage of 150 V, a continuous drain current of 102 A at 25°C, and a maximum on-state resistance of 18 mΩ at 10 V gate-source voltage. It is avalanche rated with an energy rating of 750 mJ at 25°C and supports a maximum junction temperature of 175°C. The thermal resistance from junction to case is 0.33°C/W. The device meets AEC-Q200 and RoHS standards.
Trans MOSFET N-CH 150V 102A 3-Pin(2+Tab) D2PAK T/R Product overview: IXTA102N15T-TRL from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 102A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 102A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTA102N15T-TRL can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-IXTA102N15T-TRL |
| Product Name | 150V 102A MOSFET Transistor |
| MOSFET Operating Mode | Enhancement |
| V(BR)DSS | 150 volts |
| PD | 455000 milliwatts |