N-channel enhancement mode Field-Effect Transistor (FET) in a medium power DFN2020MD-6 (SOT1220) Surface-Mounted Device (SMD) plastic package with side wettable flanks, measuring 2 mm x 2 mm x 0.65 mm. It has a drain-source voltage rating of 60 V, continuous drain current of 11 A at 25 °C, and total power dissipation of 15 W. The device features a typical drain-source on-state resistance of 42 mΩ at 10 V gate voltage and 25 °C, junction temperature range of -55 °C to 175 °C, electrostatic discharge protection exceeding 2 kV HBM, and is AEC-Q101 qualified. It is intended for applications such as relay drivers, high-speed line drivers, low-side load switches, and switching circuits.
N-channel enhancement mode Field-Effect Transistor (FET) in a medium power DFN2020MD-6 (SOT1220) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology.
Features and benefits
Applications
N-Channel 60V 4A (Ta), 11A (Tc) 2W (Ta), 15W (Tc) Surface Mount DFN2020MD-6
N-Channel 60V 4A (Ta), 11A (Tc) 2W (Ta), 15W (Tc) Surface Mount DFN2020MD-6
N-Channel 60V 4A (Ta), 11A (Tc) 2W (Ta), 15W (Tc) Surface Mount DFN2020MD-6
MOSFET BUK6D56-60E/SOT1220/
MOSFET N-CH 60V 4A/11A 6DFN
MOSFET N-CH 60V 4A/11A 6DFN
MOSFET, N-CH, 60V, 11A, DFN2020MD-6; Transistor Polarity:N Channel; Continuous Drain Current Id:11A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.042ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.7V; Power RoHS Compliant: Yes
| Nexperia B.V. | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | BUK6D56-60EX | 1727-BUK6D56-60EXCT-ND | BUK6D56-60EX | BUK6D56-60EX | BUK6D56-60EX | 07AH3640 |
| Product Name | 60 V, N-channel Trench MOSFET | Single FETs, MOSFETs | MOSFET | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, N-Ch, 60V, 11A, Dfn2020Md-6; Transistor Polarity Nexperia |
| MOSFET Operating Mode | Enhancement | |||||
| V(BR)DSS | 60 volts | 60 volts | ||||
| IDSS | 11000 milliamps | 4000 milliamps | 11000 milliamps | |||
| VGS(off) | 20 volts | |||||
| PD | 15 milliwatts | 2000 milliwatts |