The IXFT69N30P is an N-channel enhancement mode power MOSFET in a TO-268 package, rated for 300 V drain-source voltage and 69 A continuous drain current, with a maximum on-resistance of 49 mΩ at 10 V gate-source voltage. It features an avalanche-rated design, a fast intrinsic diode with reverse recovery time up to 200 ns, and low gate charge. The device is suitable for DC-DC converters, battery chargers, motor drives, and switch-mode power supplies. It complies with international standard package dimensions and has a thermal resistance from junction to case of 0.21 °C/W. Operating junction temperature ranges from -55 °C to +150 °C, and the package is rated for reflow soldering up to 260 °C for 10 seconds. The part is avalanche rated and meets RoHS standards.
Polar™ HiPerFETs (IXF..) combine the strengths of the Polar Standard product family with a faster body diode, whose reverse recovery time (trr) is reduced to make them suitable for phase-shift bridges motor control and uninterruptible power supply applications (UPS). This family of HiPerFETs provides lowest RDS(on),low RthJC, low Qg, and enhanced DV/DT capability. Advantages: Easy to Mount Space Savings International Standard Packages Dynamic dv/dt Rating Avalanche Rated Fast Intrinsic Rectifier Low QG and RDS(on) Low Drain-to-Tab Capacitance Low Package Inductance
| Littelfuse, Inc. | |
|---|---|
| Product Category | Transistors |
| Product Number | IXFT69N30P |
| Product Name | 100V - 1200V N-Channel Power MOSFETs with Fast Intrinsic Diodes (HiPerFETs) |
| Polarity | N-Channel |