Advanced Linear Devices, Inc. 4-Channel SAB PCB with two mounted ALD910026SALI SABMB910026

Description
ALD offers a line of Supercapacitor Auto Balancing Integrated Circuits (IC) as well as SAB and SABOVP (Over-Voltage Protection) Printed Circuit Boards (PCB). The SAB PCBs provide active continuous leakage current regulation and self-balancing of unlimited quantities of stacked series-connected supercapacitors. These products, when used in appropriately designed applications, dissipate near-zero leakage currents, practically eliminating extra power dissipation. Supercapacitors connected in series stacks can be balanced with various combinations of multiple cascaded SABMB or SABMBOVP packages.
Request a Quote
Description
ALD offers a line of Supercapacitor Auto Balancing Integrated Circuits (IC) as well as SAB and SABOVP (Over-Voltage Protection) Printed Circuit Boards (PCB). The SAB PCBs provide active continuous leakage current regulation and self-balancing of unlimited quantities of stacked series-connected supercapacitors. These products, when used in appropriately designed applications, dissipate near-zero leakage currents, practically eliminating extra power dissipation. Supercapacitors connected in series stacks can be balanced with various combinations of multiple cascaded SABMB or SABMBOVP packages.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SABMB910026 is a 4-channel supercapacitor auto-balancing printed circuit board with two ALD910026SALI SAB MOSFETs installed, designed for balancing series-connected supercapacitors with minimal power dissipation. It measures 0.6 in. by 1.6 in. and includes mounting holes for secure installation. The board supports cascading multiple units to balance stacks of more than four supercapacitors and operates across an industrial temperature range of -40°C to +85°C. Each SAB MOSFET on the board has a maximum reverse bias diode current rating of 80 mA, and the board is rated for a maximum voltage of 15.0 V per unit. The PCB complies with RoHS standards and features optional Schottky rectifier footprints for transient current clamping.

Datasheet Summary
Powered by GS/AI

The SABMB910026 is a 4-channel supercapacitor auto-balancing printed circuit board with two ALD910026SALI SAB MOSFETs installed, designed for balancing series-connected supercapacitors with minimal power dissipation. It measures 0.6 in. by 1.6 in. and includes mounting holes for secure installation. The board supports cascading multiple units to balance stacks of more than four supercapacitors and operates across an industrial temperature range of -40°C to +85°C. Each SAB MOSFET on the board has a maximum reverse bias diode current rating of 80 mA, and the board is rated for a maximum voltage of 15.0 V per unit. The PCB complies with RoHS standards and features optional Schottky rectifier footprints for transient current clamping.

Suppliers

Company
Product
Description
Supplier Links
4-Channel SAB PCB with two mounted ALD910026SALI - SABMB910026 - Advanced Linear Devices, Inc.
Sunnyvale, CA, United States
4-Channel SAB PCB with two mounted ALD910026SALI
SABMB910026
4-Channel SAB PCB with two mounted ALD910026SALI SABMB910026
ALD offers a line of Supercapacitor Auto Balancing Integrated Circuits (IC) as well as SAB and SABOVP (Over-Voltage Protection) Printed Circuit Boards (PCB). The SAB PCBs provide active continuous leakage current regulation and self-balancing of unlimited quantities of stacked series-connected supercapacitors. These products, when used in appropriately designed applications, dissipate near-zero leakage currents, practically eliminating extra power dissipation. Supercapacitors connected in series stacks can be balanced with various combinations of multiple cascaded SABMB or SABMBOVP packages.

ALD offers a line of Supercapacitor Auto Balancing Integrated Circuits (IC) as well as SAB and SABOVP (Over-Voltage Protection) Printed Circuit Boards (PCB). The SAB PCBs provide active continuous leakage current regulation and self-balancing of unlimited quantities of stacked series-connected supercapacitors. These products, when used in appropriately designed applications, dissipate near-zero leakage currents, practically eliminating extra power dissipation. Supercapacitors connected in series stacks can be balanced with various combinations of multiple cascaded SABMB or SABMBOVP packages.

Supplier's Site Datasheet

Technical Specifications

  Advanced Linear Devices, Inc.
Product Category Transistors
Product Number SABMB910026
Product Name 4-Channel SAB PCB with two mounted ALD910026SALI
Unlock Full Specs
to access all available technical data

Similar Products

QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD910021SAL - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOIC8
View Details
3 suppliers
QUAD/DUAL N-CHANNEL ENHANCEMENT MODE EPAD® PRECISION MATCHED PAIR MOSFET ARRAY - ALD110808APCL - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type PDIP16
View Details
3 suppliers