Qorvo Discrete Semiconductor Products - Transistors - FETs, MOSFETs UJ3C120040K3S

Description
SICFET N-CH 1200V 65A TO247-3
Datasheet
Description
SICFET N-CH 1200V 65A TO247-3
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UJ3C120040K3S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
UJ3C120040K3S
Discrete Semiconductor Products - Transistors - FETs, MOSFETs UJ3C120040K3S
SICFET N-CH 1200V 65A TO247-3

SICFET N-CH 1200V 65A TO247-3

Supplier's Site
Sic Schottky Diode, 1.2Kv, 65A, To-247 Rohs Compliant Unitedsic - 47AK1774 - Newark, An Avnet Company
Chicago, IL, United States
Sic Schottky Diode, 1.2Kv, 65A, To-247 Rohs Compliant Unitedsic
47AK1774
Sic Schottky Diode, 1.2Kv, 65A, To-247 Rohs Compliant Unitedsic 47AK1774
SIC SCHOTTKY DIODE, 1.2KV, 65A, TO-247 ROHS COMPLIANT: YES

SIC SCHOTTKY DIODE, 1.2KV, 65A, TO-247 ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 1200V/40mOhm SiC CASCODE G3

MOSFET 1200V/40mOhm SiC CASCODE G3

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RF Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number UJ3C120040K3S 47AK1774 UJ3C120040K3S
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs Sic Schottky Diode, 1.2Kv, 65A, To-247 Rohs Compliant Unitedsic MOSFET
Package Type TO-247; TO-247-3 TO-3; TO-247
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2PB709ASL/PA215 - 855010-2PB709ASL/PA215 - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KCB816 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 4000 MHz
View Details