The IXFQ94N30P3 is an N-channel enhancement mode MOSFET designed for high-power switching applications, including switch-mode and resonant-mode power supplies, DC-DC converters, and motor drives. It is packaged in a TO-3P case with a drain tab, measuring 5.5 g in weight. The device has a drain-source breakdown voltage of 300 V, a continuous drain current of 94 A at 25°C, and a maximum pulsed drain current of 235 A. Its on-state resistance is 36 mΩ at 10 V gate-source voltage and 47 A drain current. The MOSFET is avalanche rated, features a fast intrinsic rectifier, and has a maximum junction temperature of 150°C. Thermal resistance from junction to case is 0.12 °C/W. The device meets industry standards for avalanche ruggedness and low package inductance, with a mounting torque of 1.13 Nm (10 lb.in).
The PolarP3™ HiPerFET™ product family is the latest addition to the benchmark high-performance Polar-Series product line for our product portfolio between 300V, 500V and 600V. Its high Figure of Merit (FOM) being the multiplication of Qg and in RDS(on) provide an excellent alternative to weaker super junction technologies. These PolarP3™ HiPerFETs demonstrate up to a 12 percent reduction in on-state resistance (Rdson), 14 percent reduction in gate charge (Qg) and as high as 20 percent increase in maximum power dissipation (Pd). Lower thermal resistances are also achieved due to reduced chip thicknesses, increasing total power density of the device. Advantages: Higher efficiency High power density Easy to mount Space savings Ultra low on-resistance RDS(ON) and gate charge Qg Fast body diode dv/dt ruggedness Avalanche rated Low package inductance International standard packages
MOSFET Nch 300V 94A Polar3 HiPerFET TO3P
MOSFET Nch 300V 94A Polar3 HiPerFET TO3P
MOSFET Nch 300V 94A Polar3 HiPerFET TO3P
| Littelfuse, Inc. | RS Components, Ltd. | RS Components, Ltd. | |
|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IXFQ94N30P3 | 8024470P | 8024470 |
| Product Name | 300V - 600V N-Channel Power MOSFETs with Fast Intrinsic Diodes (HiPerFETs) | MOSFETs | MOSFETs |
| Polarity | N-Channel | N-Channel |