Power Field-Effect Transistor, 100A I(D), 1-Element, N-Channel, Metal-oxide Semiconductor FET
N-channel TrenchMOS intermediate level FET D2PAK 3-Pin Product overview: BUK663R2-40C,118 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUK663R2-40C,118
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1025177-BUK663R2-40C
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 204W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 100A (Tc)
Gate-Source Threshold Voltage: 2.8V @ 1mA
Max Gate Charge: 125nC @ 10V
Max Input Capacitance: 8020pF @ 25V
Maximum Gate-Source Voltage: ±16V
Maximum Rds On at Id,Vgs: 3.2 mOhm @ 25A, 10V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
N-Channel 40V 100A (Tc) 204W (Tc) Surface Mount D2PAK
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|---|
| Product Category | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors |
| Product Number | BUK663R2-40C,118 | 278-BUK663R2-40C,118 | 1025177-BUK663R2-40C,118 | 1727-5521-2-ND |
| Product Name | N-Channel MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK663R2-40C,118 | Single FETs, MOSFETs | |
| Polarity | N-Channel | N-Channel; N-Channel | N-Channel | |
| Package Type | SOT404 | TO-263; SOT3; D2PAK | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | |
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Reel - TR | ||
| V(BR)DSS | 40 volts |