The ALD114835SCL is a monolithic quad N-channel depletion mode MOSFET array in a 16-pin SOIC package, designed for low-voltage analog applications requiring precision matching and normally-on operation. Devices are factory-matched with a gate threshold voltage of -3.50V ±0.05V and a nominal RDS(ON) of 540Ω at VGS=0V. The array exhibits matched characteristics across temperature, with a threshold voltage temperature coefficient of -1.7 mV/°C and a typical input impedance of 10^12 Ω. Maximum drain-source voltage is 10.6V, with power dissipation rated at 500 mW. Operating temperature range is 0°C to +70°C. The device meets RoHS standards with a lead-free finish ("L" suffix).
MOSFET Array 4 N-Channel, Matched Pair 10.6V 12mA, 3mA 500mW Surface Mount 16-SOIC
Mosfet Array 4 N-Channel, Matched Pair 10.6V 12mA, 3mA 500mW Surface Mount 16-SOIC
MOSFET 4N-CH 10.6V 16SOIC
| Advanced Linear Devices, Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | ALD114835SCL | 1014-1060-ND | ALD114835SCL |
| Product Name | Quad/Dual N-Channel Depletion Mode MOSFET Array/Pair | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | ||
| MOSFET Operating Mode | Depletion; Precision Depletion Mode | ||
| V(BR)DSS | 10 volts | ||
| IDSS | 3 milliamps |