The 22mm LED illuminated metal flush push button is a momentary operator designed for control circuits, rated for 230V DC operation with a blue indicator. It mounts flush and includes a bulb, bulb holder, and mounting bracket. The device is certified for NEMA Type 4X environments.
Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver.
Project momentary with bulb, bulb holder and mounting bracket
Push Button Oper. 22 mm, Ill.
| Altech Corp. | Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 2ALF6LB-230D | 2ALF6LB-230D | 2ALF6LB-230D |
| Product Name | 22mm Illuminated Flush Mounted Momentary Push Buttons | Push Buttons/ 22mm LED Illuminated Metal Flush Operators | Pushbutton Switches |
| Actuator Specifications | Flush Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact | |
| Features | Has CE Certification; Has CSA Certification; Illuminated Switch |