The MMP RF40A-12V is a wireless forward/reverse controller for DC motors, designed to reverse motor polarity via relay output. It operates on 6-18 VDC with a nominal 12 VDC supply and handles a maximum continuous load of 40 amps and momentary peaks of 60 amps. The receiver is rated IP67 for waterproofing and measures 3 3/16" L x 2 3/4" W x 1 5/8" D, mounted with 3/16" holes spaced 3.50" apart. The system includes two 2-button transmitters and operates via a 433 MHz RF link with a 150-foot line-of-sight range. The receiver supports pairing with up to four transmitters, and output leads short together when idle to stop the motor. Standby current is 7 mA; operating current is 137 mA. Transmitters are not waterproof.
| Midwest Motion Products, Inc. | |
|---|---|
| Product Category | Pushbutton Switches |
| Product Number | MMP-RF40A-12V |
| Product Name | Switches |
| Max Current Rating | 60 amps |