OTTO Controls Fully Illuminated, Vandal Resistant, Alternate Action Pushbutton LP5-V

Description
The LP5-V series is an alternate action pushbutton switch that has been designed to provide attractive, lighted position indication for applications in harsh environments, where security and reliability are paramount. This high reliability switch offers the durability and ruggedness our customers have come to expect with the added benefit of ring-lit or full illumination with optional legends. The series features both aluminum and stainless steel cases watertight to IP68S and is UL1500 ignition protected. Momentary action is available in the LP3-V series. The LP5-V offers positive tactile feedback and a variety of LED colors available in both flat and domed actuator bezel shapes. The switch is ideal for marine, off-highway and industrial control applications that require an illuminated switch.
Request a Quote
Description
The LP5-V series is an alternate action pushbutton switch that has been designed to provide attractive, lighted position indication for applications in harsh environments, where security and reliability are paramount. This high reliability switch offers the durability and ruggedness our customers have come to expect with the added benefit of ring-lit or full illumination with optional legends. The series features both aluminum and stainless steel cases watertight to IP68S and is UL1500 ignition protected. Momentary action is available in the LP3-V series. The LP5-V offers positive tactile feedback and a variety of LED colors available in both flat and domed actuator bezel shapes. The switch is ideal for marine, off-highway and industrial control applications that require an illuminated switch.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fully Illuminated, Vandal Resistant, Alternate Action Pushbutton - LP5-V - OTTO Controls
Carpentersville, IL, United States
Fully Illuminated, Vandal Resistant, Alternate Action Pushbutton
LP5-V
Fully Illuminated, Vandal Resistant, Alternate Action Pushbutton LP5-V
The LP5-V series is an alternate action pushbutton switch that has been designed to provide attractive, lighted position indication for applications in harsh environments, where security and reliability are paramount. This high reliability switch offers the durability and ruggedness our customers have come to expect with the added benefit of ring-lit or full illumination with optional legends. The series features both aluminum and stainless steel cases watertight to IP68S and is UL1500 ignition protected. Momentary action is available in the LP3-V series. The LP5-V offers positive tactile feedback and a variety of LED colors available in both flat and domed actuator bezel shapes. The switch is ideal for marine, off-highway and industrial control applications that require an illuminated switch.

The LP5-V series is an alternate action pushbutton switch that has been designed to provide attractive, lighted position indication for applications in harsh environments, where security and reliability are paramount.

This high reliability switch offers the durability and ruggedness our customers have come to expect with the added benefit of ring-lit or full illumination with optional legends.

The series features both aluminum and stainless steel cases watertight to IP68S and is UL1500 ignition protected. Momentary action is available in the LP3-V series.

The LP5-V offers positive tactile feedback and a variety of LED colors available in both flat and domed actuator bezel shapes. The switch is ideal for marine, off-highway and industrial control applications that require an illuminated switch.

Supplier's Site
Ring Lit, Vandal Resistant, Alternate Action Pushbutton Switch - LP5-V - OTTO Controls
Carpentersville, IL, United States
Ring Lit, Vandal Resistant, Alternate Action Pushbutton Switch
LP5-V
Ring Lit, Vandal Resistant, Alternate Action Pushbutton Switch LP5-V
The LP5-V series is an alternate action switch that has been designed to provide attractive, lighted position indication for applications in harsh environments where security and reliability are paramount. The series features both aluminum and stainless-steel cases watertight to IP68S. This UL1500 ignition-protected pushbutton is ideal for marine, off-highway and industrial control applications that require an illuminated switch. This switch offers positive tactile feedback and a variety of LED colors available in both flat and domed actuator bezel shapes. See the LP3-V series for momentary action pushbuttons.

The LP5-V series is an alternate action switch that has been designed to provide attractive, lighted position indication for applications in harsh environments where security and reliability are paramount. The series features both aluminum and stainless-steel cases watertight to IP68S.

This UL1500 ignition-protected pushbutton is ideal for marine, off-highway and industrial control applications that require an illuminated switch. This switch offers positive tactile feedback and a variety of LED colors available in both flat and domed actuator bezel shapes.

See the LP3-V series for momentary action pushbuttons.

Supplier's Site

Technical Specifications

  OTTO Controls OTTO Controls
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number LP5-V LP5-V
Product Name Fully Illuminated, Vandal Resistant, Alternate Action Pushbutton Ring Lit, Vandal Resistant, Alternate Action Pushbutton Switch
Switch Function Alternate Contact (Push-Push) Alternate Contact (Push-Push)
Features DustProof; Illuminated Switch; Vandal Proof; Weather resistant or waterproof DustProof; Illuminated Switch; Vandal Proof; Weather resistant or waterproof
Min. Actuating Force 3.5 lbs (1.59 kg) 3.5 lbs (1.59 kg)
Max. Actuating Force 3.5 lbs (1.59 kg) 3.5 lbs (1.59 kg)
Max DC Voltage Rating 28 volts 28 volts
Unlock Full Specs
to access all available technical data

Similar Products

Lower Cost, Hall Effect, Momentary Action Pushbutton Switch - HP7C - OTTO Controls
Specs
Switch Type Dome Switch
Switch Function Momentary Contact
Features Weather resistant or waterproof
View Details
Sealed, Momentary Action or Push Pull - P3 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 2.5 lbs (1.13 kg)
View Details
Illuminated, Sealed, Momentary Pushbutton Switch - LP3 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Illuminated Switch; Weather resistant or waterproof
Min. Actuating Force 0.5 lbs (0.2268 kg)
View Details
Illuminated, Alternate Action Pushbutton Switch - LP5 - OTTO Controls
Specs
Switch Type Dome Switch
Switch Function Alternate Contact (Push-Push)
Features DustProof; Illuminated Switch; Weather resistant or waterproof
View Details