The AB11AP-HA is a single-pole, double-throw, right-angle PCB-mount pushbutton in the AB Series, designed for low-voltage, logic-level applications. It has a subminiature form factor with 2.54 mm terminal spacing, conforming to standard PCB grid patterns. The switch features a totally sealed body, a phosphor bronze contact with gold plating, and a polyacetal plunger. It operates at 0.4VA maximum under 28V AC/DC, with a nominal operating force of 2.55N, 50,000-cycle electrical and mechanical life, and contact resistance of 50 milliohms maximum. The device is rated for operation from -30°C to +85°C and withstands 50G shock and 1.5mm vibration amplitude. Soldering is recommended via wave or manual processes per specified profiles. The STC contact mechanism provides positive detent actuation and enhanced logic-level reliability. The part is not UL or CSA certified.
Process Sealed Subminiature Pushbuttons
Pushbutton Switch SPST-NO Standard Through Hole
PROCESS SEALED SUBMINIATURE PUSHBUTTON
PROCESS SEALED SUBMINIATURE PUSHBUTTON
Pushbutton Switches OFF(ON) .295 BLK CAP STRAIGHT PC .4VA
SWITCH PUSH SPST-NO 0.4VA 28V
| NKK Switches | DigiKey | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | AB11AP-HA | 360-3013-ND | AB11AP-HA | 2300-AB11AP-HA | AB11AP-HA | AB11AP-HA |
| Product Name | Process Sealed Subminiature Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Round, Button | Round, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact; Off-Mom | Momentary Contact | Momentary Contact | |||
| Switching Mechanism | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | ||
| Terminal Type | Through Hole | Straight PC Pins | Pin | |||
| Max Current Rating | 0.4000 amps |