Littelfuse, Inc. 60A 600V Circuit Protection Fuse FLSR060.TXID

Description
Fuse Class RK5 Slow Blow Acting 60A 600V Holder Cartridge 27 X 139.7mm CSA/UL Product overview: FLSR060.TXID from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 60A, 600V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-FLSR060.TXID can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fuse Class RK5 Slow Blow Acting 60A 600V Holder Cartridge 27 X 139.7mm CSA/UL Product overview: FLSR060.TXID from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 60A, 600V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-FLSR060.TXID can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60A 600V Circuit Protection Fuse
155-FLSR060.TXID
60A 600V Circuit Protection Fuse 155-FLSR060.TXID
Fuse Class RK5 Slow Blow Acting 60A 600V Holder Cartridge 27 X 139.7mm CSA/UL Product overview: FLSR060.TXID from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 60A, 600V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-FLSR060.TXID can be used for catalog matching and distributor lookup.

Fuse Class RK5 Slow Blow Acting 60A 600V Holder Cartridge 27 X 139.7mm CSA/UL Product overview: FLSR060.TXID from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 60A, 600V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-FLSR060.TXID can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Electrical, Specialty Fuses - 5666-FLSR060.TXID-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-FLSR060.TXID-ND
Electrical, Specialty Fuses 5666-FLSR060.TXID-ND
60A 600V AC 300V DC Fuse Cartridge Holder

60A 600V AC 300V DC Fuse Cartridge Holder

Buy Now Datasheet
Fuse, 60A, 600V, Time Delay; Product Range Littelfuse - 02B7223 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 60A, 600V, Time Delay; Product Range Littelfuse
02B7223
Fuse, 60A, 600V, Time Delay; Product Range Littelfuse 02B7223
FUSE, 60A, 600V, TIME DELAY; Product Range:FLSR_ID Series; Fuse Current:60A; Voltage Rating VAC:600VAC; Voltage Rating VDC:300VDC; Fuse Size Metric:27mm x 139.7mm; Fuse Size Imperial:1-1/16" x 5-1/2"; Blow Characteristic:Time Delay RoHS Compliant: No

FUSE, 60A, 600V, TIME DELAY; Product Range:FLSR_ID Series; Fuse Current:60A; Voltage Rating VAC:600VAC; Voltage Rating VDC:300VDC; Fuse Size Metric:27mm x 139.7mm; Fuse Size Imperial:1-1/16" x 5-1/2"; Blow Characteristic:Time Delay RoHS Compliant: No

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number 155-FLSR060.TXID 5666-FLSR060.TXID-ND 02B7223
Product Name 60A 600V Circuit Protection Fuse Electrical, Specialty Fuses Fuse, 60A, 600V, Time Delay; Product Range Littelfuse
Approvals / Standards RoHS UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Medium Time Delay 10A - 813GMC-10 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 125 volts
View Details
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
Fuses - 004110502 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 750 volts
Rated Current 40 amps
View Details
Fuse fast acting - fuse-fast-acting-max-125-a-with-single-terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details