Interpower North American Fuse Time Delay 20A 813MDA-20

Description
Current Rating: 20A Voltage Rating: 250VAC Temperature Rating: 70ºC Fuse Type: Time Delay Fuse Size: ¼" x 1¼" Breaking Capacity: 1500A General Material: Brass Ceramic Color: White CE Marking: no
Request a Quote
Description
Current Rating: 20A Voltage Rating: 250VAC Temperature Rating: 70ºC Fuse Type: Time Delay Fuse Size: ¼" x 1¼" Breaking Capacity: 1500A General Material: Brass Ceramic Color: White CE Marking: no
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
North American Fuse Time Delay 20A - 813MDA-20 - Interpower
Oskaloosa, IA, United States
North American Fuse Time Delay 20A
813MDA-20
North American Fuse Time Delay 20A 813MDA-20
Current Rating: 20A Voltage Rating: 250VAC Temperature Rating: 70ºC Fuse Type: Time Delay Fuse Size: ¼" x 1¼" Breaking Capacity: 1500A General Material: Brass Ceramic Color: White CE Marking: no

Current Rating: 20A

Voltage Rating: 250VAC

Temperature Rating: 70ºC

Fuse Type: Time Delay

Fuse Size: ¼" x 1¼"

Breaking Capacity: 1500A

General Material: Brass Ceramic

Color: White

CE Marking: no

Buy Now

Technical Specifications

  Interpower
Product Category Fuses
Product Number 813MDA-20
Product Name North American Fuse Time Delay 20A
Fuse Material Ceramic; Brass Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 8A - 81412621 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Rated Voltage 250 volts
View Details
North American Fuse Medium Time Delay 6A - 813GMC-6 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 125 volts
View Details
North American Fuse Time Delay 10A - 813MDA-10 - Interpower
Specs
Fuse Material Ceramic; Brass,Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
International Fuse Time Lag 6.3A - 81412601 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details