Keystone Electronics Corp. 3AG Fuse Holder-Lugs or THM 3526

Description
Part Number: 3526 # of Fuses: 1 Current Rating: 15 Amps Finish/Plating: Matte Tin Fuse Entry: Vertical Fuse Size: 3AG Material: FiberGlass Mounting: THM UL Recognized: Yes - (USA & Canada) E354010 Optional cover available: Cat No.
Request a Quote
Description
Part Number: 3526 # of Fuses: 1 Current Rating: 15 Amps Finish/Plating: Matte Tin Fuse Entry: Vertical Fuse Size: 3AG Material: FiberGlass Mounting: THM UL Recognized: Yes - (USA & Canada) E354010 Optional cover available: Cat No.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

3AG fuse holder with lugs for through-hole mounting, rated for 15 amps at 500 volts AC, featuring a brass tin-plated clip and a .062 (1.57) FR-4 base certified to UL 94V-0. The holder is designed for wave soldering, with a molded case for stability, and supports optional cover use (Cat. No. 4245C). Mounting holes are provided for installation.

Datasheet Summary
Powered by GS/AI

3AG fuse holder with lugs for through-hole mounting, rated for 15 amps at 500 volts AC, featuring a brass tin-plated clip and a .062 (1.57) FR-4 base certified to UL 94V-0. The holder is designed for wave soldering, with a molded case for stability, and supports optional cover use (Cat. No. 4245C). Mounting holes are provided for installation.

Suppliers

Company
Product
Description
Supplier Links
3AG Fuse Holder-Lugs or THM - 3526 - Keystone Electronics Corp.
New Hyde Park, NY, USA
3AG Fuse Holder-Lugs or THM
3526
3AG Fuse Holder-Lugs or THM 3526
Part Number: 3526 # of Fuses: 1 Current Rating: 15 Amps Finish/Plating: Matte Tin Fuse Entry: Vertical Fuse Size: 3AG Material: FiberGlass Mounting: THM UL Recognized: Yes - (USA & Canada) E354010 Optional cover available: Cat No.

Part Number: 3526

  • # of Fuses: 1
  • Current Rating: 15 Amps
  • Finish/Plating: Matte Tin
  • Fuse Entry: Vertical
  • Fuse Size: 3AG
  • Material: FiberGlass
  • Mounting: THM
  • UL Recognized: Yes - (USA & Canada) E354010

Optional cover available: Cat No.

Buy Now Datasheet
Fuseholders - 36-3526-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
36-3526-ND
Fuseholders 36-3526-ND
Fuse Block 15A 500V 1 Circuit Cartridge Chassis Mount

Fuse Block 15A 500V 1 Circuit Cartridge Chassis Mount

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Fuse Holders Fuse Holders
Product Number 3526 36-3526-ND
Product Name 3AG Fuse Holder-Lugs or THM Fuseholders
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm)
Unlock Full Specs
to access all available technical data

Similar Products

Straight PC Leg Fuse Clip-w/o Orientation Leg - 3517 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Other; (5mm)
Normal Operating Current 15 amps
Mounting Fuse Clip; THM
View Details
5 suppliers
SMT 2 in 1 Auto Blade Holder-onT&R, Yellow - 3587-20TR - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 20 amps
Mounting SMT
View Details
2 suppliers
THM-Vertical Entry Maxi Auto Blade Fuse Holder - 3555-2 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 50 amps
Mounting THM
View Details
4 suppliers
Fiberglass Base Holder for 4 3AG Fuses - 3543 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm)
Normal Operating Current 15 amps
Mounting Rivet
View Details
2 suppliers