Interpower Fuse Carrier for 5x20mm fuses 80920212

Description
NOTE: This part is not available for sale N.A. Current Rating: 20A Int'l Current Rating: 10A N.A. Voltage Rating: 600VAC Int'l Voltage Rating: 250VAC Temperature Rating: -40ºC to 85ºC Flammability Rating: UL 94 V-0 Glow Wire Ignition Temp: 775°ºC Glow Wire Flammability Index: 850°ºC Fuse Size : 5x20mm Ingress Protection: IP 40 Power Acceptance IEC: 4W/10A @ Ta 23°ºC General Material: Thermoplastic Color: Black CE Marking: yes REMARKS: Contact material: Tin plated copper alloy. Halogenated flame retardant & red phosphorus free. IEC 60127-6 compliant.
Request a Quote Datasheet
Description
NOTE: This part is not available for sale N.A. Current Rating: 20A Int'l Current Rating: 10A N.A. Voltage Rating: 600VAC Int'l Voltage Rating: 250VAC Temperature Rating: -40ºC to 85ºC Flammability Rating: UL 94 V-0 Glow Wire Ignition Temp: 775°ºC Glow Wire Flammability Index: 850°ºC Fuse Size : 5x20mm Ingress Protection: IP 40 Power Acceptance IEC: 4W/10A @ Ta 23°ºC General Material: Thermoplastic Color: Black CE Marking: yes REMARKS: Contact material: Tin plated copper alloy. Halogenated flame retardant & red phosphorus free. IEC 60127-6 compliant.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse Carrier for 5x20mm fuses - 80920212 - Interpower
Oskaloosa, IA, United States
Fuse Carrier for 5x20mm fuses
80920212
Fuse Carrier for 5x20mm fuses 80920212
NOTE: This part is not available for sale N.A. Current Rating: 20A Int'l Current Rating: 10A N.A. Voltage Rating: 600VAC Int'l Voltage Rating: 250VAC Temperature Rating: -40ºC to 85ºC Flammability Rating: UL 94 V-0 Glow Wire Ignition Temp: 775°ºC Glow Wire Flammability Index: 850°ºC Fuse Size : 5x20mm Ingress Protection: IP 40 Power Acceptance IEC: 4W/10A @ Ta 23°ºC General Material: Thermoplastic Color: Black CE Marking: yes REMARKS: Contact material: Tin plated copper alloy. Halogenated flame retardant & red phosphorus free. IEC 60127-6 compliant.

NOTE: This part is not available for sale

N.A. Current Rating: 20A

Int'l Current Rating: 10A

N.A. Voltage Rating: 600VAC

Int'l Voltage Rating: 250VAC

Temperature Rating: -40ºC to 85ºC

Flammability Rating: UL 94 V-0

Glow Wire Ignition Temp: 775°ºC

Glow Wire Flammability Index: 850°ºC

Fuse Size : 5x20mm

Ingress Protection: IP 40

Power Acceptance IEC: 4W/10A @ Ta 23°ºC

General Material: Thermoplastic

Color: Black

CE Marking: yes

REMARKS: Contact material: Tin plated copper alloy. Halogenated flame retardant & red phosphorus free. IEC 60127-6 compliant.

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Fuse Holders
Product Number 80920212
Product Name Fuse Carrier for 5x20mm fuses
Standard Fuse Size Accomodated 5mm x 20mm
Unlock Full Specs
to access all available technical data

Similar Products

¼ x 1¼
Specs
Normal Operating Current 6.3 amps
Rated Operating Voltage 250 volts
Operating Temperature 266 F (130 C)
View Details
Fuse Carrier for North American Fuse - 80910300 - Interpower
Specs
Normal Operating Current 6.3 amps
Rated Operating Voltage 250 volts
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 6.3 amps
Rated Operating Voltage 250 volts
View Details
Fuse carrier for 1/4
Specs
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details