SCHURTER Inc Shock-Safe Fuseholder, 3 x 10 mm, Fingergrip, Screw FRM-A

Description
Description Screw type fuse carrier Unique Selling Proposition Very compact size Robust construction for harsh environment High ingress protection rating Qualified for high altitude operation Applications Applications where high reliability and availability is required Avionics Offshore Ground Equipment Industrial appliances
Request a Quote
Description
Description Screw type fuse carrier Unique Selling Proposition Very compact size Robust construction for harsh environment High ingress protection rating Qualified for high altitude operation Applications Applications where high reliability and availability is required Avionics Offshore Ground Equipment Industrial appliances
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FRM-A is a panel-mount fuseholder for 3 x 10 mm fuse-links, featuring a fingergrip screw design and solder terminals. It has a compact size of 29.2 mm in length and supports IP67 ingress protection when the fixing nut is tightened to ≥ 80 Ncm. Rated for 250 VAC/VDC up to 2,000 m a.s.l. and 125 VAC/VDC up to 15,240 m a.s.l., it withstands up to 8 A (UL/CSA) with a contact resistance of ≤ 10 mΩ. Operating temperature ranges from -55 °C to 85 °C, complying with climatic category 55/085/21. The housing is thermoplastic, black, UL 94V-0, and terminals are tin-plated copper. It meets IEC 60068-2-6 and IEC 60068-2-27 for vibration and mechanical shock, and is certified to UL 4248-1 and CSA C22.2 No. 4248.1, suitable for IEC/UL 62368-1 and IEC 60335-1 applications. The unit weighs 6.5 g.

Datasheet Summary
Powered by GS/AI

The FRM-A is a panel-mount fuseholder for 3 x 10 mm fuse-links, featuring a fingergrip screw design and solder terminals. It has a compact size of 29.2 mm in length and supports IP67 ingress protection when the fixing nut is tightened to ≥ 80 Ncm. Rated for 250 VAC/VDC up to 2,000 m a.s.l. and 125 VAC/VDC up to 15,240 m a.s.l., it withstands up to 8 A (UL/CSA) with a contact resistance of ≤ 10 mΩ. Operating temperature ranges from -55 °C to 85 °C, complying with climatic category 55/085/21. The housing is thermoplastic, black, UL 94V-0, and terminals are tin-plated copper. It meets IEC 60068-2-6 and IEC 60068-2-27 for vibration and mechanical shock, and is certified to UL 4248-1 and CSA C22.2 No. 4248.1, suitable for IEC/UL 62368-1 and IEC 60335-1 applications. The unit weighs 6.5 g.

Suppliers

Company
Product
Description
Supplier Links
Shock-Safe Fuseholder, 3 x 10 mm, Fingergrip, Screw - FRM-A - SCHURTER Inc
Santa Rosa, CA, United States
Shock-Safe Fuseholder, 3 x 10 mm, Fingergrip, Screw
FRM-A
Shock-Safe Fuseholder, 3 x 10 mm, Fingergrip, Screw FRM-A
Description Screw type fuse carrier Unique Selling Proposition Very compact size Robust construction for harsh environment High ingress protection rating Qualified for high altitude operation Applications Applications where high reliability and availability is required Avionics Offshore Ground Equipment Industrial appliances

Description

  • Screw type fuse carrier

Unique Selling Proposition

  • Very compact size
  • Robust construction for harsh environment
  • High ingress protection rating
  • Qualified for high altitude operation

Applications

  • Applications where high reliability and availability is required
  • Avionics
  • Offshore
  • Ground Equipment
  • Industrial appliances
Supplier's Site Datasheet

Technical Specifications

  SCHURTER Inc
Product Category Fuse Holders
Product Number FRM-A
Product Name Shock-Safe Fuseholder, 3 x 10 mm, Fingergrip, Screw
Normal Operating Current 8 amps
Rated Operating Voltage 125 to 250 volts
Mounting Panel Mount; Panel mount, Rear Side
Unlock Full Specs
to access all available technical data

Similar Products

Fuseholders - 486-1258-ND - DigiKey
Specs
Rated Operating Voltage 500 volts
Mounting Fuse Block
View Details
Fuseholders - 486-1732-ND - DigiKey
Specs
Rated Operating Voltage 250 volts
View Details
2 suppliers
Clip, 5 x 20 mm, Version 2 - 231828 - SCHURTER Inc
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 6.3 amps
Rated Operating Voltage 250 volts
View Details