Interpower Replacement Fuses for UK Plugs 81400990

Description
NOTE: This is an Obsolete Part NOTE: This part is not available for sale Current Rating: 10A Voltage Rating: 240VAC Temperature Rating: 35ºC Max* Fuse Type: BS 1362 Fuse Size: 25.4mm Breaking Capacity: 6000A General Material: Tube Ceramic Color: Brown CE Marking: no REMARKS: Note: 35ºC Max. for full load with a derating of 0.5% for every degree higher than 35ºC.
Request a Quote
Description
NOTE: This is an Obsolete Part NOTE: This part is not available for sale Current Rating: 10A Voltage Rating: 240VAC Temperature Rating: 35ºC Max* Fuse Type: BS 1362 Fuse Size: 25.4mm Breaking Capacity: 6000A General Material: Tube Ceramic Color: Brown CE Marking: no REMARKS: Note: 35ºC Max. for full load with a derating of 0.5% for every degree higher than 35ºC.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Replacement Fuses for UK Plugs - 81400990 - Interpower
Oskaloosa, IA, United States
Replacement Fuses for UK Plugs
81400990
Replacement Fuses for UK Plugs 81400990
NOTE: This is an Obsolete Part NOTE: This part is not available for sale Current Rating: 10A Voltage Rating: 240VAC Temperature Rating: 35ºC Max* Fuse Type: BS 1362 Fuse Size: 25.4mm Breaking Capacity: 6000A General Material: Tube Ceramic Color: Brown CE Marking: no REMARKS: Note: 35ºC Max. for full load with a derating of 0.5% for every degree higher than 35ºC.

NOTE: This is an Obsolete Part

NOTE: This part is not available for sale

Current Rating: 10A

Voltage Rating: 240VAC

Temperature Rating: 35ºC Max*

Fuse Type: BS 1362

Fuse Size: 25.4mm

Breaking Capacity: 6000A

General Material: Tube Ceramic

Color: Brown

CE Marking: no

REMARKS: Note: 35ºC Max. for full load with a derating of 0.5% for every degree higher than 35ºC.

Buy Now

Technical Specifications

  Interpower
Product Category Fuses
Product Number 81400990
Product Name Replacement Fuses for UK Plugs
Fuse Material Ceramic; Tube Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 1A - 81413421 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
North American Fuse Time Delay 5A - 813MSL-5 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
International Fuse Time Lag 630mA - 81412381 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
North American Fuse Fast Acting 1A - 813ABC-1 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details