Interpower North American Fuse Fast Acting 8A 813GMA-8

Description
Current Rating: 8A Voltage Rating: 125VAC Temperature Rating: 70ºC Fuse Type: Fast Acting Fuse Size: 5x20mm Breaking Capacity: 10000A General Material: Glass Color: Clear CE Marking: no
Request a Quote
Description
Current Rating: 8A Voltage Rating: 125VAC Temperature Rating: 70ºC Fuse Type: Fast Acting Fuse Size: 5x20mm Breaking Capacity: 10000A General Material: Glass Color: Clear CE Marking: no
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
North American Fuse Fast Acting 8A - 813GMA-8 - Interpower
Oskaloosa, IA, United States
North American Fuse Fast Acting 8A
813GMA-8
North American Fuse Fast Acting 8A 813GMA-8
Current Rating: 8A Voltage Rating: 125VAC Temperature Rating: 70ºC Fuse Type: Fast Acting Fuse Size: 5x20mm Breaking Capacity: 10000A General Material: Glass Color: Clear CE Marking: no

Current Rating: 8A

Voltage Rating: 125VAC

Temperature Rating: 70ºC

Fuse Type: Fast Acting

Fuse Size: 5x20mm

Breaking Capacity: 10000A

General Material: Glass

Color: Clear

CE Marking: no

Buy Now

Technical Specifications

  Interpower
Product Category Fuses
Product Number 813GMA-8
Product Name North American Fuse Fast Acting 8A
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 1A - 81412421 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
International Fuse Time Lag 630mA - 81412381 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
International Fuse Time Lag 8A - 81412621 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Rated Voltage 250 volts
View Details
International Fuse Quick Acting 3.15A - 81411541 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details