The Littelfuse 370 Series Fuse, with a rating of 160mA and a voltage rating of 250V, is a fast-acting radial lead fuse designed for applications requiring reliable overcurrent protection. It features a breaking capacity of 35A at 250VAC, ensuring effective interruption of fault currents. The fuse is constructed with a low internal resistance and is compliant with RoHS standards, making it suitable for environmentally conscious designs. It is also vibration resistant and has a shock-safe casing, enhancing its durability in various operating conditions. The operating temperature range is from -40°C to +85°C, allowing for versatility in different environments. This fuse is ideal for use in battery chargers, consumer electronics, power supplies, and industrial controllers.
The 370 Series are TR5, sub-miniature, fast-acting type, 250V rated fuses, designed in accordance to IEC 60127- 3. Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistant Halogen free
160mA 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical
FUSE BRD MNT 160MA 250VAC RADIAL
FUSE, PCB, 160mA, 250V, FAST ACTING; Fuse Current:160mA; Voltage Rating VAC:250V; Product Range:TR5 370 Series; Voltage Rating VDC:-; Blow Characteristic:Fast Acting; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:35A RoHS Compliant: Yes
| Littelfuse, Inc. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 37001600410 | WK4930BK-ND | 37001600410 | 67K1820 |
| Product Name | TR5® Subminiature Fuses | Fuses | Circuit Protection - Fuses | Fuse, Pcb, 160Ma, 250V, Fast Acting; Fuse Current Littelfuse |
| Fuse Type | Miniature; Subminiature | |||
| Approvals / Standards | RoHS | VDE; SEMKO | RoHS | |
| Features | Fast Acting | Fast Acting | ||
| Rated Voltage | 250 volts | 250 volts | 250 volts |