Littelfuse, Inc. Fuses 153.5395.6171

Description
175A AC 32V DC Fuse Automotive Bolt Mount Auto Link
Request a Quote Datasheet
Description
175A AC 32V DC Fuse Automotive Bolt Mount Auto Link
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F10059-ND - DigiKey
Thief River Falls, MN, United States
175A AC 32V DC Fuse Automotive Bolt Mount Auto Link

175A AC 32V DC Fuse Automotive Bolt Mount Auto Link

Buy Now Datasheet
Singapore, Singapore
Automotive 175A 32V Circuit Protection Fuse
139-153.5395.6171
Automotive 175A 32V Circuit Protection Fuse 139-153.5395.6171
Fuse 175A 32V Bolt 67.3 X 18.8 X 10.4mm Automotive UL Product overview: 153.5395.6171 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 175A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 175A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-153.5395.6171 can be used for catalog matching and distributor lookup.

Fuse 175A 32V Bolt 67.3 X 18.8 X 10.4mm Automotive UL Product overview: 153.5395.6171 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 175A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 175A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-153.5395.6171 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Car Fuses - 4316810 - RS Components, Ltd.
Corby, Northants, United Kingdom
Car Fuses
4316810
Car Fuses 4316810
Littelfuse 153.5395.6171 Car Fuse

Littelfuse 153.5395.6171 Car Fuse

Supplier's Site
Circuit Protection - Fuses 153.5395.6171
FUSE AUTO 175A 32VDC AUTO LINK

FUSE AUTO 175A 32VDC AUTO LINK

Supplier's Site
Bolt-On Fuse, Slow Blow, 175A, 32V; Blow Characteristic Littelfuse - 72Y7140 - Newark, An Avnet Company
Chicago, IL, United States
Bolt-On Fuse, Slow Blow, 175A, 32V; Blow Characteristic Littelfuse
72Y7140
Bolt-On Fuse, Slow Blow, 175A, 32V; Blow Characteristic Littelfuse 72Y7140
BOLT-ON FUSE, SLOW BLOW, 175A, 32V; Blow Characteristic:Slow Blow; Fuse Current:175A; Voltage Rating V DC:32V; Auto Blade Fuse Size:-; Product Range:BF2 Series RoHS Compliant: Yes

BOLT-ON FUSE, SLOW BLOW, 175A, 32V; Blow Characteristic:Slow Blow; Fuse Current:175A; Voltage Rating V DC:32V; Auto Blade Fuse Size:-; Product Range:BF2 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number F10059-ND 139-153.5395.6171 4316810 153.5395.6171 72Y7140
Product Name Fuses Automotive 175A 32V Circuit Protection Fuse Car Fuses Circuit Protection - Fuses Bolt-On Fuse, Slow Blow, 175A, 32V; Blow Characteristic Littelfuse
Mounting Bolt Mount
Rated Breaking Capacity 2000 amps 2000 amps
Fuse Material Thermoplastic Thermoplastic
Approvals / Standards RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
International Fuse Time Lag 5A - 81412581 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuses - CCP2B25TTE - 1051445-CCP2B25TTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 1.25 amps
View Details
2 suppliers