Interpower International Fuse Time Lag 5A 81412581

Description
Current Rating: 5A Voltage Rating: 250VAC Temperature Rating: -25ºC to 70ºC Fuse Type: Time Lag Fuse Size: 5x20mm Breaking Capacity: 50A General Material: Glass Color: Clear CE Marking: yes
Request a Quote
Description
Current Rating: 5A Voltage Rating: 250VAC Temperature Rating: -25ºC to 70ºC Fuse Type: Time Lag Fuse Size: 5x20mm Breaking Capacity: 50A General Material: Glass Color: Clear CE Marking: yes
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
International Fuse Time Lag 5A - 81412581 - Interpower
Oskaloosa, IA, United States
International Fuse Time Lag 5A
81412581
International Fuse Time Lag 5A 81412581
Current Rating: 5A Voltage Rating: 250VAC Temperature Rating: -25ºC to 70ºC Fuse Type: Time Lag Fuse Size: 5x20mm Breaking Capacity: 50A General Material: Glass Color: Clear CE Marking: yes

Current Rating: 5A

Voltage Rating: 250VAC

Temperature Rating: -25ºC to 70ºC

Fuse Type: Time Lag

Fuse Size: 5x20mm

Breaking Capacity: 50A

General Material: Glass

Color: Clear

CE Marking: yes

Buy Now

Technical Specifications

  Interpower
Product Category Fuses
Product Number 81412581
Product Name International Fuse Time Lag 5A
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Time Delay 1A - 813MSL-1 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
International Fuse Time Lag 63mA - 81412161 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
North American Fuse Fast Acting 6A - 813GMA-6 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
International Fuse Time Lag 1.25A - 81412441 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details