Littelfuse, Inc. Fuses - 1206SFH150F/24-2 1206SFH150F/24-2

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 760280-1206SFH150F/2 4-2 Series: SFH Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 1206 (3216 Metric) Current Rating: 15A Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - DC: 24V Response Time: Fast Breaking Capacity @ Rated Voltage: 100A Melting I2t: 26 Approvals: UL Mounting: SMD Resistance: 0.005 Ohm Family Name: 1206SFH Categories: Circuit Protection Dimension: 0.126" L x 0.063" W x 0.046" H (3.20mm x 1.60mm x 1.17mm) Introduction Date: November 09, 2015 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 760280-1206SFH150F/2 4-2 Series: SFH Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 1206 (3216 Metric) Current Rating: 15A Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - DC: 24V Response Time: Fast Breaking Capacity @ Rated Voltage: 100A Melting I2t: 26 Approvals: UL Mounting: SMD Resistance: 0.005 Ohm Family Name: 1206SFH Categories: Circuit Protection Dimension: 0.126" L x 0.063" W x 0.046" H (3.20mm x 1.60mm x 1.17mm) Introduction Date: November 09, 2015 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 1206SFH150F/24-2 - 760280-1206SFH150F/24-2 - Win Source Electronics
Laguna Hills, CA, United States
Fuses - 1206SFH150F/24-2
760280-1206SFH150F/24-2
Fuses - 1206SFH150F/24-2 760280-1206SFH150F/24-2
Manufacturer: Littelfuse Inc. Win Source Part Number: 760280-1206SFH150F/2 4-2 Series: SFH Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 1206 (3216 Metric) Current Rating: 15A Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - DC: 24V Response Time: Fast Breaking Capacity @ Rated Voltage: 100A Melting I2t: 26 Approvals: UL Mounting: SMD Resistance: 0.005 Ohm Family Name: 1206SFH Categories: Circuit Protection Dimension: 0.126" L x 0.063" W x 0.046" H (3.20mm x 1.60mm x 1.17mm) Introduction Date: November 09, 2015 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 760280-1206SFH150F/24-2
Series: SFH
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 1206 (3216 Metric)
Current Rating: 15A
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - DC: 24V
Response Time: Fast
Breaking Capacity @ Rated Voltage: 100A
Melting I2t: 26
Approvals: UL
Mounting: SMD
Resistance: 0.005 Ohm
Family Name: 1206SFH
Categories: Circuit Protection
Dimension: 0.126" L x 0.063" W x 0.046" H (3.20mm x 1.60mm x 1.17mm)
Introduction Date: November 09, 2015
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Circuit Protection Fuse
139-1206SFH150F/24-2
Circuit Protection Fuse 139-1206SFH150F/24-2
Electric Fuse, Product overview: 1206SFH150F/24-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-1206SFH150F/24-2 can be used for catalog matching and distributor lookup.

Electric Fuse, Product overview: 1206SFH150F/24-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-1206SFH150F/24-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - 1206SFH150F/24-2TR-ND - DigiKey
Thief River Falls, MN, United States
15A AC 24V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

15A AC 24V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

Buy Now Datasheet
Circuit Protection - Fuses 1206SFH150F/24-2
FUSE BOARD MOUNT 15A 24VDC 1206

FUSE BOARD MOUNT 15A 24VDC 1206

Supplier's Site
Fuse, 1206, 15A; Fuse Current Littelfuse - 84R4466 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 1206, 15A; Fuse Current Littelfuse
84R4466
Fuse, 1206, 15A; Fuse Current Littelfuse 84R4466
FUSE, 1206, 15A; Fuse Current:15A; Product Range:1206SFH Series; Voltage Rating VAC:-; Voltage Rating V DC:24VDC; Blow Characteristic:Fast Acting; Fuse Case Style:1206; Breaking Capacity Current AC:-; Breaking Capacity Current RoHS Compliant: Yes

FUSE, 1206, 15A; Fuse Current:15A; Product Range:1206SFH Series; Voltage Rating VAC:-; Voltage Rating V DC:24VDC; Blow Characteristic:Fast Acting; Fuse Case Style:1206; Breaking Capacity Current AC:-; Breaking Capacity Current RoHS Compliant: Yes

Supplier's Site
Fuse, 15A, 24Vdc, Smd, Time Delay, Full Reel; Fuse Current Littelfuse - 45P8441 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 15A, 24Vdc, Smd, Time Delay, Full Reel; Fuse Current Littelfuse
45P8441
Fuse, 15A, 24Vdc, Smd, Time Delay, Full Reel; Fuse Current Littelfuse 45P8441
FUSE, 15A, 24VDC, SMD, TIME DELAY, FULL REEL; Fuse Current:15A; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:24V; Fuse Case Style:1206 (3216 Metric); Product Range:1206SFH Series RoHS Compliant: Yes

FUSE, 15A, 24VDC, SMD, TIME DELAY, FULL REEL; Fuse Current:15A; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:24V; Fuse Case Style:1206 (3216 Metric); Product Range:1206SFH Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 760280-1206SFH150F/24-2 139-1206SFH150F/24-2 1206SFH150F/24-2TR-ND 1206SFH150F/24-2 84R4466 45P8441
Product Name Fuses - 1206SFH150F/24-2 Circuit Protection Fuse Fuses Circuit Protection - Fuses Fuse, 1206, 15A; Fuse Current Littelfuse Fuse, 15A, 24Vdc, Smd, Time Delay, Full Reel; Fuse Current Littelfuse
Mounting SMD Solderable (Surface Mount Technology)
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Voltage 24 volts 24 volts 24 volts
Rated Current 15 amps 15 amps 15 amps 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
Replacement Fuses for UK Plugs - 81400990 - Interpower
Specs
Fuse Material Ceramic; Tube Ceramic
Operating Temperature 35 C (95 F)
Rated Voltage 240 volts
View Details
Fuses - CCP2E30HTTE - 1011267-CCP2E30HTTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 1.5 amps
View Details