KOA Speer Electronics, Inc. Fuses - CCP2E30HTTE CCP2E30HTTE

Description
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1011267-CCP2E30HTTE Current Rating: 1.5 A Mounting: SMD (SMT) Height: 2.4 mm Categories: Fuses Case / Package: 1210 Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage Fuse Current: 3 A
Request a Quote
Description
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1011267-CCP2E30HTTE Current Rating: 1.5 A Mounting: SMD (SMT) Height: 2.4 mm Categories: Fuses Case / Package: 1210 Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage Fuse Current: 3 A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fuses - CCP2E30HTTE - 1011267-CCP2E30HTTE - Win Source Electronics
Laguna Hills, CA, United States
Fuses - CCP2E30HTTE
1011267-CCP2E30HTTE
Fuses - CCP2E30HTTE 1011267-CCP2E30HTTE
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1011267-CCP2E30HTTE Current Rating: 1.5 A Mounting: SMD (SMT) Height: 2.4 mm Categories: Fuses Case / Package: 1210 Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage Fuse Current: 3 A

Manufacturer: KOA Speer
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1011267-CCP2E30HTTE
Current Rating: 1.5 A
Mounting: SMD (SMT)
Height: 2.4 mm
Categories: Fuses
Case / Package: 1210
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Shortage
Fuse Current: 3 A

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Fuses
Product Number 1011267-CCP2E30HTTE
Product Name Fuses - CCP2E30HTTE
Mounting SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 2019-CCF1N15TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers
Cartridge Fuses - 8663227 - RS Components, Ltd.
Specs
Fuse Material Ceramic; Ceramic
Approvals / Standards RoHS; UL
View Details
2 suppliers
Fuses - 002621011 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 400 volts
Rated Current 20 amps
View Details
Fuse - 282-452 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
2 suppliers