Keystone Electronics Corp. TE5 / PC Fuse Holder, Low Profile 3553

Description
Part Number: 3553 # of Fuses: 1 Current Rating: 5 Amps Fuse Entry: Vertical Fuse Reference: Littelfuse 392/395 Type TE5 /Bussmann: PC Series or equivalent Fuse Size: .335 x .158 Subminiature Material: Plastic Mounting: THM
Request a Quote Datasheet
Description
Part Number: 3553 # of Fuses: 1 Current Rating: 5 Amps Fuse Entry: Vertical Fuse Reference: Littelfuse 392/395 Type TE5 /Bussmann: PC Series or equivalent Fuse Size: .335 x .158 Subminiature Material: Plastic Mounting: THM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TE5 / PC Fuse Holder, Low Profile - 3553 - Keystone Electronics Corp.
New Hyde Park, NY, USA
TE5 / PC Fuse Holder, Low Profile
3553
TE5 / PC Fuse Holder, Low Profile 3553
Part Number: 3553 # of Fuses: 1 Current Rating: 5 Amps Fuse Entry: Vertical Fuse Reference: Littelfuse 392/395 Type TE5 /Bussmann: PC Series or equivalent Fuse Size: .335 x .158 Subminiature Material: Plastic Mounting: THM

Part Number: 3553

  • # of Fuses: 1
  • Current Rating: 5 Amps
  • Fuse Entry: Vertical
  • Fuse Reference: Littelfuse 392/395 Type TE5 /Bussmann: PC Series or equivalent
  • Fuse Size: .335 x .158 Subminiature
  • Material: Plastic
  • Mounting: THM
Buy Now Datasheet
Fuseholders - 36-3553-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
36-3553-ND
Fuseholders 36-3553-ND
Fuse Holder 5A 250V 1 Circuit Radial Through Hole

Fuse Holder 5A 250V 1 Circuit Radial Through Hole

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Fuse Holders Fuse Holders
Product Number 3553 36-3553-ND
Product Name TE5 / PC Fuse Holder, Low Profile Fuseholders
Standard Fuse Size Accomodated Other
Unlock Full Specs
to access all available technical data

Similar Products

Solder Lug Fuse Clip-No Tab - 3570 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 5/8" Length (1AG); 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm); 1/4" Diameter, 7/8" Length (7AG); 1/4" Diameter, 1" Length (8AG)
Normal Operating Current 15 amps
Mounting Fuse Clip; SMT/Rivet
View Details
2 suppliers
Vertical-Entry-Standard-Auto-Blade-Fuse-Clip - 3584 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 20 amps
Mounting Fuse Clip; SMT
View Details
2 suppliers
Midget - (SPF) Solar Protection Fuse (5AG) -Cover - 3576c - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 13/32" Diameter, 1-1/2" Length (5AG)
View Details
Snap in PC Fuse Clip with Orientation Leg - 3512P - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Other; (5mm)
Normal Operating Current 15 amps
Mounting Fuse Clip; THM
View Details
2 suppliers