SCHURTER Inc Fuseholder Open Design, 5 x 20 / 6.3 x 32 mm, SMD, VDE: 250/500 VAC, UL/CSA: 600/1000 V, Cover, IEC 60355-1 OGD-SMD

Description
Description Fuseholder for 500 VAC (according to IEC) or 600/1000 V (according to UL / CSA) applications Fuse block accepts 5x20 or 6.3x32 fuse-links Applications Equipment with three-phase supply (400 VAC)
Request a Quote
Description
Description Fuseholder for 500 VAC (according to IEC) or 600/1000 V (according to UL / CSA) applications Fuse block accepts 5x20 or 6.3x32 fuse-links Applications Equipment with three-phase supply (400 VAC)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

OGD-SMD is a surface-mount fuseholder designed for 5 x 20 mm and 6.3 x 32 mm fuse-links, rated for 250/500 VAC (VDE) and 600/1000 V (UL/CSA), with a rated current of 10 A (VDE) and 16 A (UL/CSA). It features a black thermoplastic socket and cover, UL 94V-0 rated, and meets IP20 protection with cover. The component is soldered via reflow (245-260 °C, max 30 s) and has a contact resistance of ≤ 10 mΩ at 100 mA. Dimensions are 35.4 mm in length, and it operates from −40 °C to 85 °C. It complies with IEC 60127-6, UL 4248-1, CSA C22.2 No. 4248.1, and is suitable for use in IEC 60335-1 appliances for unattended use. The unit weighs 3.7 g.

Datasheet Summary
Powered by GS/AI

OGD-SMD is a surface-mount fuseholder designed for 5 x 20 mm and 6.3 x 32 mm fuse-links, rated for 250/500 VAC (VDE) and 600/1000 V (UL/CSA), with a rated current of 10 A (VDE) and 16 A (UL/CSA). It features a black thermoplastic socket and cover, UL 94V-0 rated, and meets IP20 protection with cover. The component is soldered via reflow (245-260 °C, max 30 s) and has a contact resistance of ≤ 10 mΩ at 100 mA. Dimensions are 35.4 mm in length, and it operates from −40 °C to 85 °C. It complies with IEC 60127-6, UL 4248-1, CSA C22.2 No. 4248.1, and is suitable for use in IEC 60335-1 appliances for unattended use. The unit weighs 3.7 g.

Suppliers

Company
Product
Description
Supplier Links
Fuseholder Open Design, 5 x 20 / 6.3 x 32 mm, SMD, VDE: 250/500 VAC, UL/CSA: 600/1000 V, Cover, IEC 60355-1 - OGD-SMD - SCHURTER Inc
Santa Rosa, CA, United States
Fuseholder Open Design, 5 x 20 / 6.3 x 32 mm, SMD, VDE: 250/500 VAC, UL/CSA: 600/1000 V, Cover, IEC 60355-1
OGD-SMD
Fuseholder Open Design, 5 x 20 / 6.3 x 32 mm, SMD, VDE: 250/500 VAC, UL/CSA: 600/1000 V, Cover, IEC 60355-1 OGD-SMD
Description Fuseholder for 500 VAC (according to IEC) or 600/1000 V (according to UL / CSA) applications Fuse block accepts 5x20 or 6.3x32 fuse-links Applications Equipment with three-phase supply (400 VAC)

Description

  • Fuseholder for 500 VAC (according to IEC) or 600/1000 V (according to UL / CSA) applications
  • Fuse block accepts 5x20 or 6.3x32 fuse-links

Applications

  • Equipment with three-phase supply (400 VAC)
Supplier's Site Datasheet

Technical Specifications

  SCHURTER Inc
Product Category Fuse Holders
Product Number OGD-SMD
Product Name Fuseholder Open Design, 5 x 20 / 6.3 x 32 mm, SMD, VDE: 250/500 VAC, UL/CSA: 600/1000 V, Cover, IEC 60355-1
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm); 5mm x 20mm
Normal Operating Current 10 to 16 amps
Rated Operating Voltage 0.5000 to 0.6000 volts
Mounting PC Mount; PCB
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Drawer, 5X20Mm, Power Entry Module; Fuse Holder Type Schurter - 84K0289 - Newark, An Avnet Company
Specs
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
View Details
Fuseholders - 486-1162-ND - DigiKey
Specs
Rated Operating Voltage 400 volts
Mounting PC Mount
View Details
2 suppliers
Shock-Safe Fuseholder, 5 x 20 mm, Fingergrip, vertical, PC1 - FAP - SCHURTER Inc
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 6.3 to 10 amps
Rated Operating Voltage 250 volts
View Details
Fuse Holders - 8663422 - RS Components, Ltd.
Specs
Standard Fuse Size Accomodated Other; (Mini)
Approvals / Ratings UL; CSA; IEC; VDE
View Details
2 suppliers