2.5A AC 500V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
2.5A AC 500V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
2.5A AC 500V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
FUSE BOARD MNT 2.5A 500VDC 2SMD
FUSE, AEC-Q200, 2.5A, 500VDC, 0402; Fuse Current:2.5A; Blow Characteristic:-; Voltage Rating VAC:350V; Voltage Rating VDC:350V; Fuse Case Style:10.9mm x 4.8mm; Product Range:NANO2 885 Series; Breaking Capacity Current AC:100A RoHS Compliant: Yes
FUSE, AEC-Q200, 2.5A, 500VDC, 0402; Fuse Current:2.5A; Blow Characteristic:-; Voltage Rating VAC:350V; Voltage Rating VDC:350V; Fuse Case Style:10.9mm x 4.8mm; Product Range:NANO2 885 Series; Breaking Capacity Current AC:100A RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | F10989CT-ND | 088502.5DR | 52AC8026 |
| Product Name | Fuses | Circuit Protection - Fuses | Fuse, Aec-Q200, 2.5A, 500Vdc, 0402; Fuse Current Littelfuse |
| Fuse Type | PC Board | ||
| Mounting | Solderable (Surface Mount Technology) | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Rated Breaking Capacity | 100 amps | 100 amps | 100 amps |