0.25A 32V SMD Fuse, Very Fast Acting, 0603, T/R Product overview: 0467.250NRHF from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.25A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0467.250NRHF can be used for catalog matching and distributor lookup.
250mA 32V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric), Concave
250mA 32V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric), Concave
250mA 32V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric), Concave
SMD FUSE, FAST ACTING, 0.25A, 32VAC ROHS COMPLIANT: YES
FUSE BRD MT 250MA 32VAC 32VDC
50A SMD Fuse 250mA 32V 32V 0603 Fuses ROHS
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-0467.250NRHF | F6020CT-ND | 38AK7436 | 0467.250NRHF | 0467.250NRHF |
| Product Name | SMD 0.25A 32V Circuit Protection Fuse | Fuses | Smd Fuse, Fast Acting, 0.25A, 32Vac Rohs Compliant Littelfuse | Circuit Protection - Fuses | TVS/Fuse/Board Level Protection >> Fuses |
| Fuse Material | Thermoplastic | ||||
| Approvals / Standards | RoHS | CSA | RoHS | RoHS | |
| Rated Voltage | 32 volts | 32 volts | 32 volts | ||
| Rated Current | 0.2500 amps | 0.2500 amps | 0.2500 amps |