Littelfuse, Inc. SMD 20A 125V Circuit Protection Fuse 0456020.ER

Description
20A 125V Ceramic SMD Fuse, 10.1x3.12mm, 2.3mR, T/R Product overview: 0456020.ER from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 20A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0456020.ER can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
20A 125V Ceramic SMD Fuse, 10.1x3.12mm, 2.3mR, T/R Product overview: 0456020.ER from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 20A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0456020.ER can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 20A 125V Circuit Protection Fuse
139-0456020.ER
SMD 20A 125V Circuit Protection Fuse 139-0456020.ER
20A 125V Ceramic SMD Fuse, 10.1x3.12mm, 2.3mR, T/R Product overview: 0456020.ER from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 20A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0456020.ER can be used for catalog matching and distributor lookup.

20A 125V Ceramic SMD Fuse, 10.1x3.12mm, 2.3mR, T/R Product overview: 0456020.ER from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 20A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0456020.ER can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Non Resettable Fuses - 7693747 - RS Components, Ltd.
Corby, Northants, United Kingdom
Non Resettable Fuses
7693747
Non Resettable Fuses 7693747
Littelfuse 0456020.ER

Littelfuse 0456020.ER

Supplier's Site
Fuses - F3344CT-ND - DigiKey
Thief River Falls, MN, United States
20A 125V AC 100V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

20A 125V AC 100V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Fuses - F3344DKR-ND - DigiKey
Thief River Falls, MN, United States
20A 125V AC 100V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

20A 125V AC 100V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Fuses - F3344TR-ND - DigiKey
Thief River Falls, MN, United States
20A 125V AC 100V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

20A 125V AC 100V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Fuse, Smd, 20A; Fuse Current Littelfuse - 96M8791 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 20A; Fuse Current Littelfuse
96M8791
Fuse, Smd, 20A; Fuse Current Littelfuse 96M8791
FUSE, SMD, 20A; Fuse Current:20A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:-; Fuse Case Style:10.6mm x 3.25mm; Product Range:NANO2 456 Series; Breaking Capacity Current AC:100A RoHS Compliant: Yes

FUSE, SMD, 20A; Fuse Current:20A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:-; Fuse Case Style:10.6mm x 3.25mm; Product Range:NANO2 456 Series; Breaking Capacity Current AC:100A RoHS Compliant: Yes

Supplier's Site
Fuse, Smd, 20A, Full Reel; Fuse Current Littelfuse - 28X4581 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 20A, Full Reel; Fuse Current Littelfuse
28X4581
Fuse, Smd, 20A, Full Reel; Fuse Current Littelfuse 28X4581
FUSE, SMD, 20A, FULL REEL; Fuse Current:20A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:-; Fuse Case Style:10.6mm x 3.25mm; Product Range:NANO2 456 Series; Breaking Capacity Current AC:100A RoHS Compliant: Yes

FUSE, SMD, 20A, FULL REEL; Fuse Current:20A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:-; Fuse Case Style:10.6mm x 3.25mm; Product Range:NANO2 456 Series; Breaking Capacity Current AC:100A RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses 0456020.ER
FUSE BRD MT 20A 125VAC 100VDC

FUSE BRD MT 20A 125VAC 100VDC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 139-0456020.ER 7693747 F3344CT-ND 96M8791 0456020.ER
Product Name SMD 20A 125V Circuit Protection Fuse Non Resettable Fuses Fuses Fuse, Smd, 20A; Fuse Current Littelfuse Circuit Protection - Fuses
Fuse Material Ceramic Ceramic; Ceramic
Approvals / Standards RoHS RoHS UL RoHS
Rated Voltage 100 volts 125 volts 125 volts
Rated Current 20 amps 20 amps 20 amps
Features Resettable Fast Acting
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
North American Fuse Fast Acting 8A - 813GMA-8 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Circuit Protection Fuse - 139-CCF1N2TTE - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
5 suppliers