Littelfuse, Inc. SMD 12A Circuit Protection Fuse 0454012.MR

Description
FUSE BRD MNT 12A 72VAC 60VDC SMD Product overview: 0454012.MR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 12A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0454012.MR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FUSE BRD MNT 12A 72VAC 60VDC SMD Product overview: 0454012.MR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 12A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0454012.MR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 12A Circuit Protection Fuse
139-0454012.MR
SMD 12A Circuit Protection Fuse 139-0454012.MR
FUSE BRD MNT 12A 72VAC 60VDC SMD Product overview: 0454012.MR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 12A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0454012.MR can be used for catalog matching and distributor lookup.

FUSE BRD MNT 12A 72VAC 60VDC SMD Product overview: 0454012.MR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 12A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0454012.MR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - F4175DKR-ND - DigiKey
Thief River Falls, MN, United States
12A 72V AC 60V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

12A 72V AC 60V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Fuses - F4175CT-ND - DigiKey
Thief River Falls, MN, United States
12A 72V AC 60V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

12A 72V AC 60V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Fuses - F4175TR-ND - DigiKey
Thief River Falls, MN, United States
12A 72V AC 60V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

12A 72V AC 60V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Circuit Protection - Fuses - 1361330-0454012.MR - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
1361330-0454012.MR
Circuit Protection - Fuses 1361330-0454012.MR
Win Source Part Number: 1361330-0454012.MR Category: Circuit Protection - Fuses Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) Mfr: Littelfuse Inc. Series: NANO²® 454 Package: Tape & Reel Product Status: Active Package / Case: 2-SMD, Square End Block Mounting Type: Surface Mount HTSUS: 8536.10.0040 Size / Dimension: 0.240" L x 0.106" W x 0.106" H (6.10mm x 2.69mm x 2.69mm) REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 12 A Voltage Rating - AC: 72 V Voltage Rating - DC: 60 V Fuse Type: Board Mount (Cartridge Style Excluded) Response Time: Slow Blow Breaking Capacity @ Rated Voltage: 50A Melting I²t: 260.46 Approval Agency: CSA, UL DC Cold Resistance: 0.0061 Ohms

Win Source Part Number: 1361330-0454012.MR
Category: Circuit Protection - Fuses
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 32 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: NANO²® 454
Package: Tape & Reel
Product Status: Active
Package / Case: 2-SMD, Square End Block
Mounting Type: Surface Mount
HTSUS: 8536.10.0040
Size / Dimension: 0.240" L x 0.106" W x 0.106" H (6.10mm x 2.69mm x 2.69mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 12 A
Voltage Rating - AC: 72 V
Voltage Rating - DC: 60 V
Fuse Type: Board Mount (Cartridge Style Excluded)
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 50A
Melting I²t: 260.46
Approval Agency: CSA, UL
DC Cold Resistance: 0.0061 Ohms

Buy Now Datasheet
Fuse, Smd, 12A, Slow Blow; Fuse Current Littelfuse - 80Y5005 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 12A, Slow Blow; Fuse Current Littelfuse
80Y5005
Fuse, Smd, 12A, Slow Blow; Fuse Current Littelfuse 80Y5005
FUSE, SMD, 12A, SLOW BLOW; Fuse Current:12A; Blow Characteristic:Slow Blow; Voltage Rating VAC:75V; Voltage Rating VDC:75V; Fuse Case Style:2410 (6125 Metric); Product Range:NANO2 Slo-Blo 454 Series; Breaking Capacity Current AC:50A RoHS Compliant: Yes

FUSE, SMD, 12A, SLOW BLOW; Fuse Current:12A; Blow Characteristic:Slow Blow; Voltage Rating VAC:75V; Voltage Rating VDC:75V; Fuse Case Style:2410 (6125 Metric); Product Range:NANO2 Slo-Blo 454 Series; Breaking Capacity Current AC:50A RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses 0454012.MR
FUSE BRD MNT 12A 72VAC 60VDC SMD

FUSE BRD MNT 12A 72VAC 60VDC SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 139-0454012.MR F4175DKR-ND 1361330-0454012.MR 80Y5005 0454012.MR
Product Name SMD 12A Circuit Protection Fuse Fuses Circuit Protection - Fuses Fuse, Smd, 12A, Slow Blow; Fuse Current Littelfuse Circuit Protection - Fuses
Approvals / Standards RoHS UL; CSA RoHS
Rated Voltage 60 volts 72 volts 75 volts 72 volts
Rated Current 12 amps 12 amps 12 amps 12 amps
Fuse Type PC Board
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
North American Fuse Medium Time Delay 6A - 813GMC-6 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 125 volts
View Details
30A Circuit Protection Fuse - 143-APL11-1-61-303 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Panel Mount
Rated Current 30 amps
View Details
SMD 1.25A 24V Circuit Protection Fuse - 139-CCP2B25TTE - ERSAELECTRONICS PTE. LTD.
Specs
Mounting SMD (SMT)
Approvals / Standards RoHS
Rated Current 1.25 amps
View Details
2 suppliers