Interpower North American Fuse Medium Time Delay 6A 813GMC-6

Description
NOTE: This is an Obsolete Part Current Rating: 6A Voltage Rating: 125VAC Temperature Rating: 70ºC Fuse Type: Medium Time Delay Fuse Size: 5x20mm Breaking Capacity: 10000A General Material: Glass Color: Clear CE Marking: no
Request a Quote
Description
NOTE: This is an Obsolete Part Current Rating: 6A Voltage Rating: 125VAC Temperature Rating: 70ºC Fuse Type: Medium Time Delay Fuse Size: 5x20mm Breaking Capacity: 10000A General Material: Glass Color: Clear CE Marking: no
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
North American Fuse Medium Time Delay 6A - 813GMC-6 - Interpower
Oskaloosa, IA, United States
North American Fuse Medium Time Delay 6A
813GMC-6
North American Fuse Medium Time Delay 6A 813GMC-6
NOTE: This is an Obsolete Part Current Rating: 6A Voltage Rating: 125VAC Temperature Rating: 70ºC Fuse Type: Medium Time Delay Fuse Size: 5x20mm Breaking Capacity: 10000A General Material: Glass Color: Clear CE Marking: no

NOTE: This is an Obsolete Part

Current Rating: 6A

Voltage Rating: 125VAC

Temperature Rating: 70ºC

Fuse Type: Medium Time Delay

Fuse Size: 5x20mm

Breaking Capacity: 10000A

General Material: Glass

Color: Clear

CE Marking: no

Buy Now

Technical Specifications

  Interpower
Product Category Fuses
Product Number 813GMC-6
Product Name North American Fuse Medium Time Delay 6A
Fuse Material Glass; Glass
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 3/4A - 813AGC-3/4 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
International Fuse Time Lag 200mA - 81412281 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
North American Fuse Time Delay 1A - 813MDA-1 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
North American Fuse Time Delay 2A - 813MDA-2 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details